EN
  • EN
  • DE

TAS2557YZR

Part No TAS2557YZR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D MONO 5W 42DSBGA / Amplifier IC 1-Channel (Mono) Class D 42-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 5W x 1 @ 4Ohm
Voltage - Supply 1.65V ~ 1.95V
Features Short-Circuit and Thermal Protection
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 42-DSBGA
Package / Case 42-UFBGA, DSBGA
Base Product Number TAS2557
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 848410-TAS2557YZR
Ultra Librarian 3D Model Ultra Librarian TAS2557YZR CAD Model

Description

The TAS2557YZR by Texas Instruments is a state-of-the-art smart amplifier integrated circuit designed to deliver high-quality audio performance with advanced features for mobile applications and other portable electronics. This compact, efficient component is engineered to enhance the audio experience in devices where space is at a premium, without compromising on sound quality.

The TAS2557YZR is part of Texas Instruments' PurePath™ Console ecosystem, which provides a comprehensive suite of audio processing tools and technologies. It features a high-performance audio Digital Signal Processor (DSP) and a Class-D amplifier that work in tandem to provide exceptional audio clarity, volume, and richness, even from small speakers.

With a focus on efficiency, the TAS2557YZR utilizes advanced battery management technologies to reduce power consumption, thereby extending the battery life of the host device. Its embedded IV Sense (current and voltage sensing) enables real-time monitoring of the speaker's performance, ensuring optimal operation and protection against potential damage due to over-excursion, thermal overload, or other electrical anomalies.

The smart amplifier supports multiple audio formats and is designed with programmability in mind, allowing developers to fine-tune the audio experience through Texas Instruments' easy-to-use software tools. This level of customization ensures that the TAS2557YZR can meet the specific needs of various applications, from smartphones and tablets to portable speakers and other audio-centric devices.

As a testament to its versatility and performance, the TAS2557YZR is equipped with a range of features, including dynamic range compression, advanced EQ settings, and support for various speaker types. This makes it an ideal choice for manufacturers looking to differentiate their products through superior audio quality.

In summary, the Texas Instruments TAS2557YZR is a powerful smart amplifier that combines high audio performance with intelligent features and energy efficiency, making it a top choice for enhancing the audio capabilities of portable devices.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0461 $51.7837
41+ $2.4993 $102.4713
62+ $2.4212 $150.1144
86+ $2.3431 $201.5066
111+ $2.2650 $251.4150
148+ $2.0307 $300.5436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,800 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess