EN
  • EN
  • DE

SI1024X-T1

Part No SI1024X-T1
Manufacturer Vishay
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SOT363
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
RoHS State Request Verification
Win Source Part Number 716177-SI1024X-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI1024X-T1 CAD Model

Description

The Vishay SI1024X-T1 is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for load switching and power management applications. It features low on-resistance (RDS(on)) and fast switching speeds, contributing to efficient power conversion and minimal power losses in circuit designs. The device is available in a surface-mount package suitable for automated assembly.

Applications

  • Load switching in portable devices
  • Power management circuits
  • Battery protection circuits
  • DC-DC converters
  • Solid-state relays
  • Motor control

Features

  • P-Channel MOSFET: Optimized for high-side switching applications.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • Logic Level Gate Drive: Allows direct drive from microcontrollers and logic devices.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.
  • Halogen-Free: Complies with environmental regulations.
  • RoHS Compliant: Meets Restriction of Hazardous Substances directives.

Benefits

  • Increased Efficiency: Low on-resistance minimizes power dissipation, leading to higher overall efficiency in power management applications.
  • Reduced Power Loss: Fast switching speed reduces switching losses, further enhancing efficiency.
  • Simplified Circuit Design: Logic-level gate drive simplifies interfacing with microcontrollers and other control circuits.
  • Compact Design: Surface-mount package saves valuable board space.
  • Environmentally Friendly: Halogen-free construction promotes environmental sustainability.
  • Reliable Performance: Robust design ensures consistent and reliable operation in demanding applications.

The Vishay SI1024X-T1 P-Channel MOSFET is a versatile and efficient solution for load switching and power management in various electronic devices. Its low on-resistance, fast switching speed, and logic-level gate drive make it an ideal choice for applications requiring high efficiency and simplified circuit design. The surface-mount package allows for space-saving designs and automated assembly, contributing to cost-effectiveness.

Technical Specifications:

Drain-Source Voltage (Vds): -20V

Gate-Source Voltage (Vgs): ±12V

Continuous Drain Current (Id): -3.8A

Operating Temperature Range: -55°C to +150°C

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7331 $51.3170
170+ $0.6016 $102.2720
260+ $0.5828 $151.5280
355+ $0.5640 $200.2200
460+ $0.5452 $250.7920
615+ $0.4888 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,730 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess