EN
  • EN
  • DE

SI1022R-TI-E3

Part No SI1022R-TI-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189511-SI1022R-TI-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI1022R-TI-E3 CAD Model

Description

The SI1022R-TI-E3 is a Schottky Barrier Rectifier manufactured by Vishay. This device is designed for efficient rectification and fast switching speeds, making it suitable for a wide range of power management and protection applications. It is typically used in circuits where low forward voltage drop and minimal power loss are important.

Applications:

  • DC-DC converters
  • Reverse polarity protection
  • Switching power supplies
  • High-frequency rectification
  • Free-wheeling diodes
  • Blocking diodes
  • LED lighting

Features:

  • Low forward voltage drop
  • High surge current capability
  • Fast switching speed
  • Guard ring for overvoltage protection
  • Low leakage current
  • Surface mount package (e.g., eSMP series)
  • RoHS compliant

Benefits:

  • High Efficiency: Low forward voltage drop reduces power losses, improving overall circuit efficiency.
  • Fast Switching: Enables operation in high-frequency circuits with minimal switching losses.
  • Robustness: High surge current capability provides protection against voltage spikes and transient events.
  • Compact Size: Surface mount package allows for efficient use of board space in compact electronic designs.
  • Reliable Performance: Guard ring structure enhances overvoltage protection and ensures reliable operation.
  • Environmentally Compliant: RoHS compliant, meeting environmental regulations for hazardous substances.

Additional Details:

The SI1022R-TI-E3 features a low forward voltage drop, minimizing power dissipation in rectification circuits. The fast switching speed makes it suitable for high-frequency applications, reducing switching losses and improving performance. The device's robust design and high surge current capability ensure reliable operation under transient conditions. It is available in a variety of surface-mount packages, facilitating automated assembly and reducing board space requirements. The 'E3' suffix indicates compliance with RoHS environmental standards. The 'TI' likely signifies the specific package or tape and reel option. This rectifier is a common choice for power management circuits where efficiency and reliability are critical.

You May Also Be Interested in

EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0222 $61.3320
140+ $0.8385 $117.3900
215+ $0.8131 $174.8165
295+ $0.7866 $232.0470
380+ $0.7600 $288.8000
510+ $0.6815 $347.5650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,959 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess