EN
  • EN
  • DE

SN65ALS176DRE4

Part No SN65ALS176DRE4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description DIFFERENTIAL BUS TRANSCEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252589-SN65ALS176DRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65ALS176DRE4 CAD Model

Description

The SN65ALS176DRE4 is a robust differential bus transceiver from Texas Instruments, designed to provide bidirectional communication in multi-point bus transmission lines. It is part of the industry-leading SN65 series, known for its reliability and performance in demanding applications.

Key Features

  • Bus-Pin ESD Protection: The device offers an impressive Electrostatic Discharge (ESD) protection for bus pins, ensuring the transceiver's resilience against static electricity and other voltage spikes that can occur in industrial environments.
  • High-Speed Operation: With its ability to operate at high speeds, the SN65ALS176DRE4 is suitable for applications requiring fast data transfer rates, making it an ideal choice for modern communication systems.
  • Wide Common-Mode Range: The transceiver's wide common-mode range enables reliable operation in environments with significant electrical noise, thereby maintaining signal integrity.
  • Thermal Shutdown Protection: To prevent damage from overheating, the SN65ALS176DRE4 features thermal shutdown protection, which disables the driver output when a critical temperature is reached.

Applications

The versatility of the SN65ALS176DRE4 allows it to be used in a variety of applications, including:

  • Industrial control systems
  • Factory automation
  • Building automation
  • Network equipment
  • Telecommunications

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN65ALS176DRE4 is manufactured with this commitment in mind, ensuring reliability for critical applications where downtime is not an option. Its robust design and protective features make it a trusted component in any electronic system.

Package and Availability

The SN65ALS176DRE4 comes in a small-outline integrated circuit (SOIC) package, which is suitable for space-constrained applications. Its surface-mount design allows for efficient assembly on printed circuit boards. Check with Texas Instruments or authorized distributors for availability and bulk ordering options.

You May Also Be Interested in

Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess