The SFH6732-X007 is a high-reliability optocoupler manufactured by Vishay. It consists of an infrared emitting diode (IRED) optically coupled to a silicon phototransistor. This optocoupler is designed for electrical isolation between circuits while allowing signal transfer.
Applications
- Industrial control systems
- Power supplies
- Motor control circuits
- Data transmission
- Telecommunications equipment
Features
- High isolation voltage (typically 5300 VRMS)
- CTR (Current Transfer Ratio) of 50-600%
- Low saturation voltage
- Fast switching speeds
- High common-mode transient immunity
- Compact package
- Operating temperature range of -55°C to +100°C
Benefits
- Provides galvanic isolation, protecting sensitive circuits from high voltages and noise.
- Offers a wide range of CTR values to suit various application requirements.
- Enables efficient signal transfer with minimal voltage drop.
- Allows for high-speed data transmission.
- Reduces the risk of false triggering due to common-mode noise.
- Suitable for use in harsh industrial environments.
Additional Details
The SFH6732-X007 optocoupler is available in a DIP-4 package. It offers a high isolation voltage, making it suitable for applications requiring robust electrical isolation. The CTR is tested under specific conditions. The optocoupler is designed to minimize the effects of common-mode noise, ensuring reliable signal transfer. This optocoupler meets industry standards for safety and reliability. The 'X007' suffix likely indicates specific testing or binning criteria for the component.