EN
  • EN
  • DE

HCPL2630M

Part No HCPL2630M
Manufacturer ON Semiconductor
Catalog Optoisolators - Logic Output
Description OPTOISO 5KV 2CH OPEN COLL 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Optoisolators - Logic Output Optoisolators
Mfr onsemi
Series -
Package Tube
Product Status Active
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 10kV/µs (Typ)
Input Type DC
Output Type Open Collector
Current - Output / Channel 50 mA
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Max) 75ns, 75ns
Rise / Fall Time (Typ) 30ns, 10ns
Voltage - Forward (Vf) (Typ) 1.45V
Current - DC Forward (If) (Max) 30mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-DIP
Base Product Number HCPL2630
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 1371586-HCPL2630M
Ultra Librarian 3D Model Ultra Librarian HCPL2630M CAD Model

Description

ON Semiconductor HCPL2630M Optocoupler

The ON Semiconductor HCPL2630M is a high-speed, dual-channel optocoupler designed to provide electrical isolation between input and output circuits. This robust optoelectronic device is capable of transmitting electrical signals between two isolated circuits using light waves, ensuring that high voltages or transient electrical disturbances do not cross from one side of the circuit to the other.

Key Features

  • High Speed: With a typical data rate of 10 Mbps, the HCPL2630M is ideal for applications requiring fast signal transfer.
  • Dual Channel: The dual-channel configuration allows for simultaneous transmission of two separate signals, enhancing data throughput and system efficiency.
  • Electrical Isolation: This device provides up to 3750 Vrms of isolation voltage, safeguarding sensitive electronics from high voltage spikes and surges.
  • TTL Compatible: The logic gate output is fully compatible with TTL (Transistor-Transistor Logic) and LSTTL (Low-power Schottky TTL).
  • Wide Operating Temperature Range: The HCPL2630M operates over a temperature range of -40°C to +85°C, making it suitable for industrial applications.

Applications

The HCPL2630M is versatile and can be used in a variety of applications, including:

  • Isolated line receivers
  • Microprocessor system interfaces
  • Digital isolation for A/D, D/A conversion
  • Computer peripheral interfaces
  • Switching power supply
  • Isolated bus driver

Package and Quality

The HCPL2630M comes in an SOIC-8 package, which is compact and suitable for surface mount technology (SMT). ON Semiconductor's commitment to quality ensures that this optocoupler meets stringent reliability and performance standards, making it a reliable choice for critical applications where component failure is not an option.

With its combination of speed, isolation, and reliability, the ON Semiconductor HCPL2630M optocoupler is a solid choice for designers looking to create safe and efficient electrical systems.

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV PUSH PULL 6SO
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV PUSH PULL 8-SMD
Need more? Email Us
TT Electronics
OPTOISOLTR PUSH PULL
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Broadcom Limited
15MM CTI600V OPTOCOUPLER (10MBD)
Lowest to $15.1840
TT Electronics
OPTOISOLTR 16KV OPEN COLLECTOR
Need more? Email Us
TT Electronics
OPTOISO 15KV OPEN COLLECTOR
Need more? Email Us
Toshiba Semiconductor and Storage
2.5A 5V 1.55V 15V~30V DC SOP-8-2.54mm Logic Output Optoisolators RoHS
Lowest to $0.7422

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8767 $56.3010
65+ $1.5399 $100.0935
105+ $1.4918 $156.6390
140+ $1.4437 $202.1180
180+ $1.3955 $251.1900
240+ $1.2512 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,388 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess