EN
  • EN
  • DE

MAX7375AXR105+T

Part No MAX7375AXR105+T
Manufacturer Maxim Integrated
Catalog Oscillators
Description OSCILLATOR MEMS 1MHZ CMOS SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type MEMS (Silicon)
Frequency 1MHz
Output CMOS
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Current - Supply (Max) 1.1mA
Mounting SMD (SMT)
Dimension 0.087" L x 0.053" W (2.20mm x 1.35mm)
Height - Seated (Max) 0.043" (1.10mm)
Win Source Part Number 1071024-MAX7375AXR105+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7375AXR105+T CAD Model

Description

Maxim Integrated MAX7375AXR105+T Oscillator

The MAX7375AXR105+T from Maxim Integrated is a highly precise, silicon-based oscillator designed to provide a stable and reliable clock signal for electronic devices. This compact, integrated circuit offers a fixed-frequency oscillator solution that is ideal for replacing traditional crystal oscillators in a variety of applications, including portable devices, consumer electronics, and industrial systems.

Key Features

  • Frequency: The MAX7375AXR105+T operates at a fixed frequency of 1.05MHz, providing a consistent clock signal for your application.
  • Package: This device comes in a small, 3-pin SC-70 package, making it suitable for space-constrained applications.
  • Supply Voltage: It operates over a wide supply voltage range from 2.7V to 5.5V, accommodating various power supply requirements.
  • Temperature Stability: The oscillator maintains stable frequency over the full temperature range of -40°C to +85°C, ensuring reliable operation in diverse environments.
  • Low Power Consumption: Designed for power-sensitive applications, it consumes minimal power, thereby extending battery life in portable devices.
  • No External Components Required: Unlike traditional crystal oscillators, the MAX7375AXR105+T does not require external capacitors or resistors, simplifying the design and reducing the overall bill of materials.

Applications

The versatility of the MAX7375AXR105+T makes it suitable for a wide array of applications. It is particularly beneficial in:

  • Portable electronic devices, where space and power are at a premium
  • Consumer electronics, such as audio/visual equipment
  • Industrial controls and automation systems
  • Communication devices that require a stable clock signal

Why Choose MAX7375AXR105+T?

Maxim Integrated's commitment to quality and reliability is evident in the MAX7375AXR105+T oscillator. With its ease of integration, low power consumption, and stability across a range of operating conditions, this oscillator is an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems. Its robust design ensures long-term reliability, making it a preferred solution for applications demanding consistent clocking without the need for external tuning components.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7731 $52.6889
44+ $2.2753 $100.1132
69+ $2.2042 $152.0898
94+ $2.1331 $200.5114
122+ $2.0620 $251.5640
163+ $1.8487 $301.3381
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,610 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess