EN
  • EN
  • DE

GS8342D08BD-300

Part No GS8342D08BD-300
Manufacturer GSI Technology
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GSI Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824375-GS8342D08BD-300
Ultra Librarian 3D Model Ultra Librarian GS8342D08BD-300 CAD Model

Description

The GS8342D08BD-300 is a high-speed synchronous burst SRAM (Static Random-Access Memory) manufactured by GSI Technology. It's designed for applications requiring fast data access and storage, commonly found in networking, telecommunications, and high-speed computing environments. The SRAM provides a specific organization for efficient data handling in demanding applications.

Applications

  • Networking equipment: Used in routers, switches, and other network infrastructure devices for packet buffering and fast data lookup.
  • Telecommunications systems: Employed in base stations and other telecommunication equipment for signal processing and data storage.
  • High-speed computing: Utilized in cache memory and other high-performance computing applications where fast data access is critical.
  • Test and measurement equipment: Suitable for high-speed data acquisition and signal analysis systems.

Features

  • High-speed synchronous operation: Enables fast data access and transfer rates.
  • Burst mode operation: Supports efficient data transfer in sequential memory locations.
  • Internal self-timed write cycle: Simplifies memory control and timing requirements.
  • Byte Write and Global Write enable.
  • Power-down mode: Reduces power consumption when the device is not actively being used.
  • Multiple chip enable inputs: Allows for easy memory expansion and system integration.

Benefits

  • Improved system performance: Fast data access minimizes latency and maximizes throughput.
  • Increased data transfer rates: Burst mode operation enables efficient data transfer, boosting overall system performance.
  • Reduced power consumption: Power-down mode helps conserve energy in low-activity periods.
  • Simplified system design: Internal self-timed write cycle eases memory controller design and timing constraints.
  • High Reliability: Designed and manufactured to meet stringent quality and reliability standards for demanding applications.

Additional Details

The GS8342D08BD-300 operates at a frequency of 300 MHz. It has a density of 8Mb with an 8-bit data width. Packaged in a BGA (Ball Grid Array) for easy mounting and reliable connections. Requires a specific supply voltage for optimal operation, usually 3.3V or 2.5V. Detailed timing parameters, power consumption figures, and other electrical characteristics can be found in the official GSI Technology datasheet for this part number.

You May Also Be Interested in

Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.0997 $112.1994
3+ $46.0306 $138.0918
4+ $44.5922 $178.3688
6+ $43.1537 $258.9222
7+ $41.7153 $292.0071
10+ $37.3998 $373.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess