EN
  • EN
  • DE

LCPL300-10K

Part No LCPL300-10K
Catalog Adjustable Power Resistor
Description LINEAR POT 10K 2.5W OPEN FRAME
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Resistance 10 kOhms
Tolerance ±20%
Adjustment Type Slide
Length 13.780" (350.00mm)
Mounting Type Chassis Mount
Termination Solder Lug
Case / Package Rectangular Box
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1574245-LCPL300-10K
Ultra Librarian 3D Model Ultra Librarian LCPL300-10K CAD Model

Description

N

You May Also Be Interested in

Ohmite
ADJ PWR RES 750 OHM 25W CHAS MT
Need more? Email Us
Ohmite
ADJ PWR RES 1 OHM 225W CHAS MT
Need more? Email Us
Vishay
ADJ PWR RES 100 OHM 280W CHAS MT
Need more? Email Us
Vishay
RESISTOR 22 OHM 100W 5% WW
Need more? Email Us
Vishay
POWER RES 100 OHM 175W 10% ADJ / Wirewound Resistors, Industrial Power, Vitreous Coated, Adjustable Tubular
Need more? Email Us
Ohmite
ADJ PWR RES 2 OHM 225W CHAS MT
Need more? Email Us
ETI Systems
LINEAR POT 5K 2.5W OPEN FRAME
Need more? Email Us
Ohmite
ADJ PWR RES 120M OHM 300W CHAS
Need more? Email Us
Ohmite
75W 500 OHMS VIT ADJ 10%
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess