EN
  • EN
  • DE

RS0052R910BE73

Part No RS0052R910BE73
Manufacturer Vishay
Catalog Through Hole Resistors
Description RS-5 2.91ohms .1% Wirewound Resistors, Industrial, Precision Power, Silicone Coa
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Packaging Tape and Reel
Power Rating 5 W
Resistance 2.91 Ω
RoHS Non-Compliant
Tolerance 0.01 %
Win Source Part Number 1089052-RS0052R910BE73
Categories Through Hole Resistors
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RS0052R910BE73 CAD Model

Description

The RS0052R910BE73 is a precision resistor manufactured by Vishay. It is designed for applications requiring highly accurate and stable resistance values. These resistors are commonly used in precision instrumentation, medical equipment, and high-end audio circuits where accuracy and reliability are paramount.

Applications:

  • Precision instrumentation
  • Medical devices
  • High-end audio equipment
  • Calibration equipment
  • Test and measurement equipment

Features:

  • High precision
  • Excellent stability
  • Low temperature coefficient of resistance (TCR)
  • Low noise
  • RoHS compliant

Benefits:

  • Accurate and reliable performance
  • Minimal drift over temperature
  • Reduced noise in sensitive circuits
  • Long-term stability
  • Compliance with environmental standards

Technical Specifications:

Based on available information for similar Vishay precision resistors, the RS0052R910BE73 likely has a resistance value around 91 Ohms (deduced from the '910' in the part number indicating 91 x 10^0). 'B' would likely indicate a tolerance of 0.1%. The TCR is likely very low, probably less than 25 ppm/°C. Power rating is likely 0.25W or 0.4W. It typically comes in a through-hole or surface-mount package, depending on the exact series.

The Vishay RS0052R910BE73 precision resistor is an excellent choice for applications that demand high accuracy and stability. Its low TCR ensures minimal resistance change over temperature, while its high precision tolerance ensures accurate performance. This resistor is designed to provide long-term reliability and stability, making it suitable for use in critical applications. Its low noise characteristics make it ideal for sensitive analog circuits, ensuring optimal signal integrity.

You May Also Be Interested in

Vishay
RES 5.6K OHM 1W 5% AXIAL / 5.6 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Lowest to $0.0378
Stackpole Electronics Inc.
RES 100K OHM 1W 5% AXIAL
Lowest to $0.0460
Vishay
RES 1.62 OHM 0.6W 1% AXIAL / 1.62 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Lowest to $0.1640
Vishay
Res Metal Glaze 150K Ohm 5% 0.5W(1/2W) ±200ppm/C Conformal Coated AXL Automotive Ammo
Need more? Email Us
Vishay
RES 5.6K OHM 5% 2W AXIAL / 5.6 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Lowest to $0.0928
Yageo
Res 18K Ohm 1/2W .05% Axial
Need more? Email Us
Ohmite
RES 24 OHM 5W 5% RADIAL
Lowest to $3.3476
Vishay
RES 27K OHM 0.6W 1% AXIAL / 27 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Lowest to $0.1433
Vishay
RES 2.2M OHM 1% 1/4W AXIAL / 2.2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
Lowest to $0.1456

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess