EN
  • EN
  • DE

P6SMB12CA-E3/52

Part No P6SMB12CA-E3/52
Manufacturer Vishay
Catalog TVS - Diodes
Description TVS DIODE 10.2VWM 16.7VC SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 10.2V
Minimum Breakdown Voltage 11.4V
Max Clamping Voltage 16.7V
Peak Pulse Current(Ippm) 35.9A
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AA (SMB)
Win Source Part Number 026320-P6SMB12CA-E3/52
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P6SMB12CA-E3/52 CAD Model

Description

The P6SMB12CA-E3/52 is a 600W Transient Voltage Suppressor (TVS) diode from Vishay. It is designed to protect sensitive electronic equipment from voltage transients induced by lightning, inductive load switching, and ESD. Being a bidirectional TVS diode, it provides protection against both positive and negative transients. This TVS diode ensures the reliability and longevity of electronic circuits.

Applications

  • Protection of I/O Interfaces
  • Overvoltage Protection in Sensitive Equipment
  • Protection from inductive switching
  • Protection from power line disturbances
  • Automotive electronics

Features

  • 600 W peak pulse power capability with a 10/1000 μs waveform, repetition rate (duty cycle): 0.01 %
  • Excellent clamping capability
  • Low incremental surge resistance
  • Typical IR less than 1 μA above 12 V
  • Fast response time: typically less than 1.0 ps from 0 V to VBR minimum
  • UL recognized file # E187329
  • AEC-Q101 qualified
  • Compliant to RoHS directive 2002/95/EC and in accordance to WEEE 2002/96/EC

Benefits

  • Enhanced Circuit Protection: Provides robust protection against transient voltage events, preventing damage to downstream components.
  • Increased System Reliability: Minimizes downtime and maintenance costs by protecting sensitive electronics from overvoltage conditions.
  • Fast Response Time: Quickly clamps voltage spikes, ensuring minimal impact on circuit performance.
  • Compliance with Industry Standards: Meets UL, AEC-Q101, and environmental regulations, facilitating easier integration into compliant products.
  • Compact Size: Allows for easy integration into space-constrained applications.

Additional Details

The P6SMB12CA-E3/52 features a standoff voltage of 10.2 V and a breakdown voltage between 11.4 V and 12.6 V. Its clamping voltage at peak pulse current is 16.7 V. The device comes in a SMB (DO-214AA) package and is designed for surface mount assembly. It operates over a wide temperature range, making it suitable for various environmental conditions. The 'E3' suffix indicates compliance with environmental standards (lead-free termination). The 'CA' suffix indicates that it is a bidirectional TVS diode.

You May Also Be Interested in

Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2238 $50.3550
545+ $0.1836 $100.0620
845+ $0.1779 $150.3255
1,165+ $0.1721 $200.4965
1,505+ $0.1664 $250.4320
2,015+ $0.1492 $300.6380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess