EN
  • EN
  • DE

P6KE170A-E3/54

Part No P6KE170A-E3/54
Manufacturer Vishay
Catalog TVS - Diodes
Description TVS DIODE 145VWM 234VC DO204AC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 41 Weeks
Features 234V Clamp 2.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Manufacturer Vishay
Series TransZorb®
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package DO-204AC, DO-15, Axial
Case / Package DO-204AC (DO-15)
Family Name P6KE170
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number P6KE170A-E3/54-ND, P6KE170A-E3/54GIDKR-ND, P6KE170A-E3/54GITR, P6KE170A-E3/54GIDKR, P6KE170A-E3/54GICT
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888401-P6KE170A-E3/54
Ultra Librarian 3D Model Ultra Librarian P6KE170A-E3/54 CAD Model

Description

The P6KE170A-E3/54 is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. This TVS diode is designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). It is a unidirectional device, meaning it suppresses voltage spikes in one direction only.

Applications:

  • Telecommunications Equipment: Protection against lightning surges.
  • Industrial Control Systems: Protection from inductive switching transients.
  • Consumer Electronics: ESD protection for sensitive circuits.
  • Power Supplies: Transient voltage protection for power supply inputs.
  • Automotive Electronics: Protection against voltage transients in automotive systems.

Features:

  • Unidirectional: Suppresses voltage spikes in one direction.
  • High Surge Capability: Withstands high surge currents.
  • Fast Response Time: Quickly clamps transient voltages.
  • Low Clamping Voltage: Protects sensitive components by limiting voltage spikes.
  • RoHS Compliant: Meets environmental standards.

Benefits:

  • Protection of Sensitive Components: Prevents damage from voltage transients.
  • Improved System Reliability: Reduces failures due to voltage surges.
  • Compliance with Safety Standards: Helps meet regulatory requirements for surge protection.
  • Easy Integration: Can be easily incorporated into circuit designs.
  • Long-Term Reliability: Provides consistent protection over time.

Additional Details:

The P6KE170A-E3/54 is a TVS diode available in a DO-15 package. It has a standoff voltage (working voltage) of 170V and a breakdown voltage typically around 189V. The clamping voltage is specified to limit the voltage across the protected component to a safe level during a transient event. It can handle a peak pulse power of typically 600W. The device has a fast response time, clamping voltage spikes within picoseconds. The operating temperature range is typically -55°C to +175°C. The “E3” designation indicates lead-free construction, and “/54” likely refers to a specific packaging or testing standard. This device is designed for through-hole mounting.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
600+ $0.0836 $50.1600
1,460+ $0.0686 $100.1560
2,260+ $0.0665 $150.2900
3,110+ $0.0644 $200.2840
4,020+ $0.0622 $250.0440
5,380+ $0.0558 $300.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 600 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess