EN
  • EN
  • DE

P12N60E

Part No P12N60E
Manufacturer Vishay
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2012
Reference case TO-220
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 755472-P12N60E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P12N60E CAD Model

Description

The P12N60E is a Power MOSFET from Vishay Semiconductors. It is an N-channel enhancement mode MOSFET designed for high-voltage, high-speed switching applications. This MOSFET features a robust design and low on-resistance for efficient power conversion.

Applications

  • Switch Mode Power Supplies (SMPS): Used in AC-DC power supplies for computers, servers, and other electronic devices.
  • Uninterruptible Power Supplies (UPS): Provides backup power in the event of a power outage.
  • Motor Control: Used in variable frequency drives (VFDs) for controlling the speed of electric motors.
  • Lighting Ballasts: Used in electronic ballasts for fluorescent and LED lighting.
  • Power Factor Correction (PFC) Circuits: Improves the power factor of electronic devices.

Features

  • N-Channel Enhancement Mode: Operates as an N-channel MOSFET, requiring a positive gate voltage to turn on.
  • High Voltage Rating: Withstands high drain-source voltages (typically 600V).
  • Low On-Resistance (RDS(on)): Minimizes conduction losses for high efficiency.
  • Fast Switching Speed: Enables high-frequency switching for reduced size and cost of passive components.
  • Avalanche Rated: Can withstand avalanche breakdown events.
  • TO-220 Package: Through-hole package for easy mounting and heat dissipation.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • High Efficiency: Low RDS(on) minimizes conduction losses, improving overall power supply efficiency.
  • Reduced Heat Dissipation: Low RDS(on) reduces heat generation, simplifying thermal management.
  • Improved Reliability: Robust design and avalanche rating enhance device reliability.
  • Simplified Design: Easy to use TO-220 package simplifies circuit design and assembly.
  • Cost-Effective Solution: Provides a cost-effective solution for high-voltage switching applications.

Additional Details

The P12N60E typically has a gate threshold voltage in the range of 2V to 4V. The gate charge is typically in the nanocoulomb range. The operating temperature range typically spans from -55°C to +150°C. Proper heat sinking is essential to manage the heat generated by the MOSFET. The datasheet provides detailed information on the specific RDS(on), gate charge, and other performance characteristics. The device is designed for through-hole mounting on PCBs.

You May Also Be Interested in

Silergy Corp
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
ON Semiconductor
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
ON Semiconductor
Need more? Email Us
Intel
Lowest to $50.4238
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.2236 $72.8944
8+ $14.9526 $119.6208
12+ $14.4849 $173.8188
17+ $14.0182 $238.3094
22+ $13.5505 $298.1110
29+ $12.1494 $352.3326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess