EN
  • EN
  • DE

MMB02070C6981FB200

Part No MMB02070C6981FB200
Manufacturer Vishay
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2012
Reference case 0207
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 755006-MMB02070C6981FB200
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MMB02070C6981FB200 CAD Model

Description

The MMB02070C6981FB200 is a precision thin film resistor from Vishay. It is designed for various applications requiring high stability, low noise, and tight tolerance. These resistors are known for their excellent performance characteristics and reliability.

Applications:

  • Precision Amplifiers
  • Test and Measurement Equipment
  • Medical Devices
  • Automotive Electronics
  • Industrial Control Systems
  • Audio Equipment
  • Voltage Dividers

Features:

  • High Precision: Offers tight tolerance and low temperature coefficient of resistance (TCR).
  • Thin Film Technology: Provides excellent stability and reliability.
  • Low Noise: Minimizes noise generation for sensitive applications.
  • Small Size: Allows for compact circuit designs.
  • AEC-Q200 Qualified: Suitable for automotive applications.
  • Resistance Value: 6.98 kΩ
  • Tolerance: ±1%
  • Temperature Coefficient of Resistance (TCR): Typically ±50 ppm/°C or better.

Benefits:

  • Accurate Measurements: High precision and low TCR ensure accurate and stable measurements.
  • Improved Circuit Performance: Low noise and high stability improve the overall performance of sensitive circuits.
  • Reliable Operation: Thin film technology provides excellent reliability and long-term stability.
  • Suitable for Automotive Applications: AEC-Q200 qualification ensures reliability in harsh automotive environments.
  • Compact Design: Small size allows for integration into space-constrained applications.

Additional Details:

The MMB02070C6981FB200 is a leaded resistor designed for through-hole mounting. The 6981 in the part number indicates a resistance value of 6.98 kΩ. The tolerance is ±1%, and the TCR is typically ±50 ppm/°C or better, depending on the specific grade. Thin film resistors are manufactured by depositing a thin layer of resistive material onto a ceramic substrate. This results in a resistor with excellent stability and low noise. It is important to consult the datasheet for detailed electrical characteristics, mechanical dimensions, and recommended operating conditions. Proper handling techniques should be followed to prevent damage to the resistor. The FB200 likely refers to the packaging and reel size.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess