EN
  • EN
  • DE

MDP1603-102G

Part No MDP1603-102G
Manufacturer Vishay
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0729+
Reference case DIP16
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 711183-MDP1603-102G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MDP1603-102G CAD Model

Description

The MDP1603-102G, manufactured by Vishay, is a thick film resistor network. This device integrates multiple resistors into a single package, providing space savings and improved matching compared to using discrete resistors. It's designed for applications requiring precise resistor ratios or matched resistor values.

Applications:

  • Voltage dividers
  • Current sensing circuits
  • Feedback networks
  • Gain setting circuits
  • Pull-up/pull-down resistors
  • Instrumentation amplifiers

Features:

  • Multiple resistors in a single package
  • Thick film technology
  • Excellent resistor matching
  • Low temperature coefficient of resistance (TCR)
  • Small size
  • Surface mount package
  • RoHS compliant

Benefits:

  • Reduced board space
  • Improved circuit performance due to matched resistors
  • Simplified assembly
  • Increased reliability
  • Lower component count
  • Cost-effective solution

Additional Details:

The MDP1603-102G resistor network utilizes thick film technology to achieve precise resistor values and matching. The 102G designation likely indicates a resistance value of 1000 ohms (10 x 10^2). The network consists of multiple resistors with a common terminal. Key specifications include resistance value, tolerance, power rating, and temperature coefficient of resistance. The surface mount package simplifies automated assembly. The low TCR ensures stable performance over a wide temperature range. Proper design of the circuit is crucial to fully utilize the benefits of the resistor network. The datasheet should be consulted for detailed specifications and application guidelines. This type of resistor network is commonly used in analog circuits where precision and stability are critical.

You May Also Be Interested in

Panasonic
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Micron Technology Inc.
Lowest to $8.2538
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Vishay
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess