EN
  • EN
  • DE

LS103A-GS18

Part No LS103A-GS18
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 15A SOD80 / Diode Small Signal Schottky Automotive 2-Pin Quadro MELF SOD-80 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay Semiconductor Diodes Division
Series Automotive, AEC-Q101
Packaging Reel package
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 40V
Voltage - Forward (Vf) (Maximum) @ If 600mV @ 200mA
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 10ns
Current - Reverse Leakage @ Vr 5μA @ 30V
Capacitance @ Vr, F 50pF @ 0V, 1MHz
Mounting SMD
Package SOD-80 Variant
Manufacturer Package SOD-80 QuadroMELF
Operating Temperature - Junction 125°C (Maximum)
Win Source Part Number 780087-LS103A-GS18
Popularity Medium
Supply and Demand Status Limited
Family Name LS103A
Introduction Date July 23, 2001
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian LS103A-GS18 CAD Model

Description

The LS103A-GS18 is a Schottky Barrier Rectifier manufactured by Vishay. It's designed for high-efficiency rectification in a variety of applications. The 'GS18' suffix indicates specific packaging and environmental compliance details, such as lead-free construction.

Applications:

  • Switching Mode Power Supplies (SMPS): Used as a rectifier in SMPS circuits to convert AC voltage to DC voltage with high efficiency.
  • DC-DC Converters: Implemented in DC-DC converters to rectify the output voltage and improve overall converter efficiency.
  • Reverse Polarity Protection: Provides reverse polarity protection in various electronic circuits to prevent damage from incorrect power supply connections.
  • Freewheeling Diode: Used as a freewheeling diode in inductive load circuits, such as relay drivers and motor drivers, to protect switching devices from voltage spikes.
  • Solar Power Systems: Incorporated into solar power systems to rectify the DC voltage generated by solar panels.

Features:

  • Low Forward Voltage Drop: Features a low forward voltage drop, minimizing power losses during rectification.
  • High Surge Current Capability: Offers high surge current capability, allowing it to withstand transient current spikes.
  • High Efficiency: Provides high rectification efficiency, reducing heat dissipation and improving overall system performance.
  • Fast Switching Speed: Designed for fast switching speeds, enabling efficient operation in high-frequency circuits.
  • Lead-Free Construction: Compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring environmental friendliness.

Benefits:

  • Improved Power Efficiency: Reduces power losses in rectification circuits, leading to improved energy efficiency.
  • Reduced Heat Dissipation: Minimizes heat generation, simplifying thermal management in electronic systems.
  • Enhanced System Reliability: Offers robust performance and high reliability, ensuring long-term system operation.
  • Protection Against Transients: Provides protection against voltage spikes and surge currents, enhancing system robustness.
  • Environmentally Friendly: Complies with environmental regulations, reducing the environmental impact of electronic products.

Additional Details:

The LS103A-GS18 is available in a standard DO-214AC (SMA) package. It operates over a wide temperature range. Detailed technical specifications, including voltage ratings, current ratings, and thermal characteristics, can be found in the device datasheet provided by Vishay. The datasheet also provides information on recommended soldering practices and handling precautions.

You May Also Be Interested in

Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess