Products specifications

Categories Discrete Semiconductor Products
Manufacturer Vishay Semiconductor Diodes Division
Packaging Bulk
Part Status Obsolete(EOL)
Structure Series Connection - SCR/Diode
Number of SCRs, Diodes 1 SCR, 1 Diode
Voltage - Off State 800V
Current - On State (It (AV)) (Maximum) 95A
Current - On State (It (RMS)) (Maximum) 210A
Voltage - Gate Trigger (Vgt) (Maximum) 2.5V
Current - Gate Trigger (Igt) (Maximum) 150mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 1785A, 1870A
Current - Hold (Ih) (Maximum) 200mA
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Chassis Mount
Package ADD-A-PAK (3 + 4)
Win Source Part Number 777105-IRKT91/08A
Popularity Medium
Supply and Demand Status Limited
Family Name IRKT91/08A
Introduction Date July 23, 2008
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian IRKT91/08A CAD Model

Description

The Vishay Semiconductor Diodes Division IRKT91/08A is a series connection SCR/diode.

  • Package: ADD-A-PAK (3 + 4)
  • Voltage Off State: 800V
  • Estimated EOL Date: Obsolete
  • Application: Discrete Semiconductor Products
  • Alternatives: MCC56-08io1BSN, MCC95-08io1BSN, MSDT200-08, VSKT91/08P
  • Status: Limited Supply and Demand

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
ECAD model for STT1400N16P55XPSA1
IXYS
MOD THYRISTOR DUAL 1200V TO240AA
Lowest to €31.6855
ECAD model for MCC26-12IO1B
IXYS
MOD THYRISTOR DUAL 18KV TO-240
Need more? Email Us
ECAD model for MCMA140P1800TA
Sensata-Crydom
M SERIES POWER MODULE / SCR Module 800 V Bridge, Single Phase - SCRs/Diodes (Layout 1) Chassis Mount Module
Need more? Email Us
ECAD model for M5010013V
IXYS
RECT BRIDGE 3PH 1600V FO-T-A
Need more? Email Us
ECAD model for VVZF70-16IO7
Vishay
MODULE SCR BRIDGE 40A 1000V D-19 / SCR Module 1 kV 40 A Bridge, Single Phase - All SCRs Chassis Mount 8-PACE-PAK
Need more? Email Us
ECAD model for VS-P434
IXYS
SCR MODULE 1.2KV 80A TO-240AA
Need more? Email Us
ECAD model for MCC44-12IO1B
Sensata-Crydom
MODULE POWER 50A 600V SCR DIODE / SCR Module 600 V Bridge, Single Phase - SCRs/Diodes (Layout 1) Chassis Mount Module
Lowest to €111.1234
ECAD model for M505012F
Powerex Inc.
SCR MOD ISO DUAL 1200V 90A
Need more? Email Us
ECAD model for CD431290B

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention