Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs - Modules
Mfr Vishay General Semiconductor - Diodes Division
Package Bulk
Structure Bridge, Single Phase - All SCRs
Number of SCRs, Diodes 4 SCRs
Voltage - Off State 1.2 kV
Current - On State (It (RMS)) (Max) 40 A
Voltage - Gate Trigger (Vgt) (Max) 2 V
Current - Gate Trigger (Igt) (Max) 60 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 385A, 400A
Current - Hold (Ih) (Max) 130 mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Chassis Mount
Package / Case 8-PACE-PAK
Base Product Number P435
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Names VSP435
Standard Package 10
Win Source Part Number 1012141-VS-P435
Ultra Librarian 3D Model Ultra Librarian VS-P435 CAD Model

Description

The Vishay General Semiconductor - Diodes Division P435 is a bridge, single-phase all SCRs thyristor.

  • Type: Bridge, Single-Phase All SCRs Thyristor
  • Package: 8-PACE-PAK
  • Mounting Type: Chassis Mount
  • Maximum Off-State Voltage: 1.2 kV
  • Maximum On-State Current: 40 A
  • Non-Repetitive Surge Current (50Hz): 385A
  • Non-Repetitive Surge Current (60Hz): 400A
  • ECCN: EAR99

You May Also Be Interested in

IXYS
Half Controlled Single Phase Rectifier Bridge with Freewheeling Diode | BRIDGE RECT SGL PHASE 1600V 32A
Need more? Email Us
ECAD model for VHF28-16IO5
Vishay
THYRISTOR/ DIODE and THYRISTOR/ THYRISTOR | SCR DBL LOSCR 800V 95A ADD-A-PAK
Need more? Email Us
ECAD model for IRKH91/08A
Microsemi Corporation
MOD THYRISTOR DIODE DBLR 60A SF1
Need more? Email Us
ECAD model for MSFC60-08
IXYS
Thyristor Modules Thyristor/Diode Modules | MOD THYRISTOR DUAL 1400V TO240AA
Need more? Email Us
ECAD model for MCC95-14IO8B
Vishay
THYRISTOR/ DIODE and THYRISTOR/ THYRISTOR | SCR DBL LOSCR 1200V 75A ADDAPAK
Need more? Email Us
ECAD model for IRKH71/12A
Vishay
THYRISTOR/DIODE and THYRISTOR/THYRISTOR | SCR DBL HISCR 800V 160A INTAPAK
Need more? Email Us
ECAD model for IRKT162/08
IXYS
Thyristor Modules Thyristor/Diode Modules | THYRISTOR DUAL 1400V 450A
Need more? Email Us
ECAD model for MCC250-14IO1
IXYS
Thyristor Modules Thyristor/Diode Modules | THYRISTOR MOD 1600V 2X138A
Need more? Email Us
ECAD model for MCC132-16IO1
IXYS
MOD THYRISTOR DUAL 16KV TO-240
Lowest to $28.2573
ECAD model for MCMA110P1600TA

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention