Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 50V
Id - Continuous Drain Current 70A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 13mOhm at 35A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 100nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 1930pF at 25V
Power Dissipation (Maximum) 130W
Temperature Range - Operating -65°C ~ 175°C
Mounting Style SMD
Supplier Device Package D2PAK (TO-263AB)
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Pack Quantity 800
MSL Level 1 (Unlimited)
Win Source Part Number 060137-NDB7051
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NDB7051 CAD Model

Description

The ON Semiconductor NDB7051 is a high-performance N-Channel Power MOSFET designed for a wide range of applications that demand high efficiency and reliability. This advanced power MOSFET is a testament to ON Semiconductor's commitment to providing industry-leading solutions for power management and conversion.

Key Features

  • Drain-Source Voltage (V<sub>DS): 60V
  • Continuous Drain Current (I<sub>D): 75A
  • Pulsed Drain Current (I<sub>DM): 300A
  • Gate-Source Voltage (V<sub>GS): ±20V
  • R<sub>DS(on): Very low at 7 mΩ typical, which ensures high efficiency
  • Maximum Power Dissipation (P<sub>D): 83W
  • Configurable: Available in a D2PAK package for surface mount technology

Applications

The NDB7051 is ideal for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Inverters
  • Motor Drives
  • Battery Management Systems
  • DC-DC Converters
  • Automotive Environment Systems

Performance and Quality

ON Semiconductor's NDB7051 MOSFET is designed to deliver high-speed switching performance with low gate charge and low on-resistance, which are critical for power efficiency. The device's robustness is enhanced by its ability to withstand high energy pulses in the avalanche and commutation modes, making it a reliable choice for rugged environments.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental responsibility, the NDB7051 is RoHS compliant, ensuring that it meets the latest environmental standards for hazardous substances.

Conclusion

Whether you are designing power supplies, inverters, or any high-efficiency power management system, the ON Semiconductor NDB7051 N-Channel Power MOSFET offers the performance, reliability, and quality that engineers and designers need to deliver top-performing products. With its robust characteristics and compliance with environmental standards, this MOSFET stands out as a solid choice for your power circuitry requirements.

You May Also Be Interested in

FAIR-RITE PRODUCTS
Ferrite Beads Differential Mode 105Ohm 100MHz 5A 0.0012Ohm DCR T/R / FERRITE BEAD 2SMD 1LN
Lowest to $0.1537
ECAD model for 2743021447
Lattice Semiconductor Corporation
PanelLink Transmitter | 48-BIT UXGA TMDS TRANSMITTER
Lowest to $59.5594
ECAD model for SII1160CTU
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $307.5000
ECAD model for XC7K160T-2FBG676C
Lattice Semiconductor Corporation
Transmitter 2TX 64-Pin TQFP | 1.65GBPS 12BIT INTERFACE TX GP
Lowest to $32.5970
ECAD model for SII164CTG64
Lattice Semiconductor Corporation
PanelLink Receiver | UXGA PANELLINK RECEIVER
Lowest to $59.4176
ECAD model for SII1161CTU
Central Semiconductor Corp
Trans JFET N-CH 7-Pin TO-78 / TRANSISTOR DUAL TO78
Need more? Email Us
ECAD model for 2N5912
Vishay
N-Channel 30 V (D-S) MOSFET with Schottky Diode | MOSFET N-CH 30V 18A POWERPAK1212
Lowest to $1.3039
ECAD model for SIS780DN-T1-GE3
Skyworks Solutions Inc.
1700 - 2200 MHz High Gain and Linearity Single Downconversion Mixer for 2G/3G Base Station Applications | IC MIXER MCN SINGLE
Lowest to $40.1806
ECAD model for SKY73033-11
Delta Electronics
Inductor RF Chip Wirewound 1.2uH 5% 7.96MHz 15Q-Factor Ferrite 0.4A 0.9Ohm DCR 0805 T/R / CHIP INDUCTOR 1.2UH5% 400MA 0.9O
Need more? Email Us
ECAD model for 0805CS-122EJFS

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention