EN
  • EN
  • DE

ILSB120618UH10

Part No ILSB120618UH10
Manufacturer Vishay
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1034497-ILSB120618UH10
Categories OEM Parts(F-I)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ILSB120618UH10 CAD Model

Description

The ILSB120618UH10 is a shielded power inductor manufactured by Vishay. It's designed for use in a wide range of power conversion and filtering applications where minimizing electromagnetic interference (EMI) is crucial. The shielding construction significantly reduces radiated emissions, making it suitable for sensitive electronic devices.

Applications:

  • DC-DC converters: Used as an energy storage element in DC-DC converters for power regulation.
  • Power supplies: Employed in power supplies for filtering and smoothing output voltage.
  • EMI filtering: Utilized to suppress electromagnetic interference in electronic circuits.
  • LED lighting: Used in LED drivers to filter and regulate current.
  • Mobile devices: Found in smartphones, tablets, and other portable devices for power management.

Features:

  • Shielded construction: Reduces radiated EMI, minimizing interference with other components.
  • High saturation current: Maintains inductance value under high current conditions.
  • Low DC resistance (DCR): Minimizes power losses and improves efficiency.
  • Small size: Compact footprint allows for use in space-constrained applications.
  • Surface mount technology (SMT): Facilitates automated assembly and reduces manufacturing costs.

Benefits:

  • Reduced EMI: Minimizes interference with sensitive electronic circuits, improving overall system performance.
  • High efficiency: Low DCR reduces power losses, improving energy efficiency.
  • Stable performance: High saturation current ensures stable inductance under varying load conditions.
  • Compact design: Small size allows for use in space-constrained applications.
  • Reliable operation: Rugged construction ensures reliable performance in demanding environments.

Additional Details:

The ILSB120618UH10 has an inductance of 18uH. The '10' at the end of the part number likely denotes a 10% tolerance. It's crucial to consult the datasheet for the specific saturation current, DCR, and other electrical characteristics. This inductor is designed for reflow soldering and is RoHS compliant.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess