EN
  • EN
  • DE
  • IT

ICL7650BCPA

Part No ICL7650BCPA
Manufacturer Maxim Integrated
Catalog OEM Parts (F - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Common Mode Rejection Ratio 120 dB
Gain Bandwidth Product 2 MHz
Input Bias Current 20 pA
Input Offset Voltage (Vos) 10 µV
Max Dual Supply Voltage 8 V
Maximum Operating Temperature 70 °C
Min Dual Supply Voltage 2.25 V
Min Operating Temperature 0 °C
Nominal Supply Current 3.5 mA
Number of Channels 1
Operating Supply Voltage 15 V
RoHS Compliant
Slew Rate 2.5 V/µs
Voltage Gain 173.98 dB
Win Source Part Number 1028907-ICL7650BCPA
Categories OEM Parts(F-I)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICL7650BCPA CAD Model

Description

The ICL7650BCPA is a high-performance, chopper-stabilized operational amplifier designed and manufactured by Maxim Integrated. This precision op-amp is well-suited for applications requiring low input offset voltage and drift, such as instrumentation, medical devices, and precision data acquisition systems.

Key Features

  • Ultra-Low Offset Voltage: The ICL7650BCPA offers an exceptionally low input offset voltage, typically 1µV, with a maximum of 10µV, which is ideal for high-precision tasks.
  • Low Noise: With a low noise level, this op-amp ensures signal integrity and is excellent for sensitive applications.
  • Low Drift: The temperature coefficient is typically 0.01µV/°C, ensuring stable performance over a wide range of temperatures.
  • High Gain: It provides a very high open-loop gain, which enhances the accuracy of the amplifier in closed-loop configurations.
  • Low Power Consumption: The device operates with a low supply current, making it suitable for battery-powered and portable applications.

Applications

The ICL7650BCPA is versatile and can be used in a variety of applications including:

  • Instrumentation amplifiers
  • Precision integrators
  • Low-frequency active filters
  • Medical instrumentation
  • Analog computation
  • Strain gauge amplifiers
  • Thermocouple amplifiers

Package and Supply

The ICL7650BCPA comes in a DIP-8 (Dual In-line Package) and is designed to operate from a single supply voltage or dual supplies. Its supply voltage range is typically ±4.5V to ±8V, accommodating various system designs.

Conclusion

Maxim Integrated's ICL7650BCPA is a highly precise, chopper-stabilized operational amplifier that offers exceptional performance for applications demanding the highest level of accuracy and stability. Its low offset, low drift, and low noise characteristics make it an excellent choice for advanced electronic systems.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
GOOD-ARK Electronics
Ultra Low Capacitance ESD TVS, Ceramic, Bi-Directional, Single Configuration 5V Package - 0603
Need more? Email Us
Generic
Need more? Email Us
IBM
Need more? Email Us
Texas Instruments
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rectron Semiconductor
Diode Switching 1KV 5A 2-Pin DO-201AD Box
Need more? Email Us
Eaton / Cutler Hammer
Fde Mccb 35KAIC@480V 210+ Electr Lsi 3P 40-100A 1A/1B Aux
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess