EN
  • EN
  • DE

MSP430FR5731IRHAT

Part No MSP430FR5731IRHAT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 4KB FRAM 40VQFN / MCU 16-bit MSP430 RISC ROMLess 2.5V/3.3V 40-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430 FRAM
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 24MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 4KB (4K x 8)
Program Memory Type FRAM
RAM Size 1K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 14x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-VQFN (6x6)
Win Source Part Number 789776-MSP430FR5731IRHAT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name MSP430FR5731
Introduction Date November 05, 2011
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430FR5731IRHAT CAD Model

Description

Product Overview: MSP430FR5731IRHAT

The MSP430FR5731IRHAT is a cutting-edge microcontroller unit (MCU) from Texas Instruments, designed to deliver high performance and low power consumption for a wide range of applications. This MCU is part of the MSP430 family, which is renowned for its exceptional power efficiency and robustness in various embedded systems.

Key Features

  • 16-bit RISC Architecture: The MSP430FR5731IRHAT operates on a 16-bit Reduced Instruction Set Computing (RISC) architecture, which allows for a balanced combination of computational power and energy efficiency.
  • FRAM Technology: This MCU incorporates Ferroelectric Random Access Memory (FRAM), which provides faster write speeds, lower power consumption, and higher endurance compared to traditional non-volatile memories like Flash.
  • Low Power Consumption: The device features multiple power-saving modes, which enable it to operate with ultra-low power consumption, making it ideal for battery-powered and energy-harvesting applications.
  • Digital and Analog Peripherals: It includes a variety of peripherals such as digital I/Os, analog-to-digital converters (ADCs), and timers, which facilitate a broad spectrum of functionalities and applications.
  • Integrated Security Features: The MSP430FR5731IRHAT comes with built-in security features to protect against unauthorized access and ensure secure data communication.

Applications

The versatility of the MSP430FR5731IRHAT allows it to be employed in numerous applications, including but not limited to:

  • Portable medical devices
  • Smart meters and energy monitoring systems
  • Industrial control systems
  • Home automation and smart appliances
  • Wearable technology

Technical Specifications

  • Supply Voltage Range: 1.8V to 3.6V
  • Operating Temperature Range: -40°C to +85°C
  • Packages: 40-VQFN (RHA)
  • Program Memory Size: 16KB FRAM
  • RAM Size: 2KB
  • Clock Speed: Up to 24 MHz

The MSP430FR5731IRHAT from Texas Instruments is an excellent choice for developers seeking an MCU that offers the perfect blend of power efficiency, performance, and versatility. Its robust set of features and capabilities makes it a go-to solution for a myriad of modern electronic designs.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3480 $51.6560
52+ $1.9265 $100.1780
81+ $1.8663 $151.1703
111+ $1.8061 $200.4771
144+ $1.7459 $251.4096
192+ $1.5653 $300.5376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess