EN
  • EN
  • DE

SN74LS169BNSRG4

Part No SN74LS169BNSRG4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER BINARY 4B 16SO  /  Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74LS
Product Status Obsolete
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Timing Synchronous
Count Rate 25 MHz
Trigger Type Positive Edge
Voltage - Supply 4.75 V ~ 5.25 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number SN74LS16
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258962-SN74LS169BNSRG4
Ultra Librarian 3D Model Ultra Librarian SN74LS169BNSRG4 CAD Model

Description

The SN74LS169BNSRG4 is a high-performance, synchronous 4-bit binary counter designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This integrated circuit is part of the 74LS series, known for its low-power Schottky technology, which ensures reduced power consumption while maintaining high-speed operation.

Key Features

  • Synchronous Counting: The SN74LS169BNSRG4 performs counting operations synchronously with the clock input, providing precise timing and control over counting sequences.
  • Binary Counter: It is designed to count in binary, making it suitable for digital systems that require binary counting processes.
  • 4-Bit Configuration: The counter has a 4-bit wide data path, allowing it to count from 0 to 15 (0x0 to 0xF in hexadecimal).
  • Multiple Modes: This device can operate in several modes, including count up, count down, and load operations, providing versatility in its applications.
  • Direct Clear Function: A direct clear function is available, which enables the user to reset the counter to zero, ensuring a quick return to the initial state when needed.
  • Output Capability: The SN74LS169BNSRG4 offers standard TTL outputs, which can drive up to 10 LS-TTL loads, providing compatibility with a wide range of digital components.

Applications

The SN74LS169BNSRG4 is a versatile component that can be used in various applications such as:

  • Digital counters and timers
  • Frequency dividers
  • Programmable binary counters
  • Sequence generators
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74LS169BNSRG4 is no exception and is designed to meet the stringent requirements of industrial and commercial applications. It is available in a 16-pin plastic small-outline package, ensuring durability and ease of integration into a wide variety of circuit designs.

With its robust feature set and Texas Instruments' reputation for quality, the SN74LS169BNSRG4 is an excellent choice for designers looking for a reliable binary counter solution.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 16DIP
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC DIVIDER BY 256 8-BIT 5TSSOP
Lowest to $0.2586

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess