EN
  • EN
  • DE

PSM4-103Z-20T0

Part No PSM4-103Z-20T0
Manufacturer API Technologies Corp
Catalog EMI / RFI Components
Description Emi Power Line Filter, 20A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 10 nF
Current 20 A
Current Rating 20 A
DC Resistance (DCR) 500 µΩ
Depth 3 mm
Height 2.9972 mm
Length 8 mm
Max Current Rating 20 A
Max DC Current 20 A
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Number of Pins 3
Packaging Tape and Reel
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Shielding Unshielded
Termination Flat
Test Frequency 60 Hz
Tolerance 80 %
Voltage Rating 200 V
Voltage Rating (DC) 200 V
Width 3 mm
Win Source Part Number 1167393-PSM4-103Z-20T0
Categories EMI / RFI Components
Manufacturer API Technologies Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSM4-103Z-20T0 CAD Model

Description

API Technologies Corp's PSM4-103Z-20T0 is a high-performance EMI/RFI filter designed for use in electronic circuits.

  • Manufacturer: API Technologies Corp
  • Product: PSM4-103Z-20T0
  • Type: EMI/RFI Filter
  • Capacitance: 10 nF
  • Tolerance: 80%
  • Voltage Rating: 200V DC
  • Maximum Current: 20A
  • Package Size: 3 mm x 8 mm x 2.9972 mm
  • Package Type: Tape and Reel
  • DC Resistance (DCR): 500 µΩ
  • Operating Temperature Range: -55 °C to 125 °C
  • Application: Filters

You May Also Be Interested in

Qualcomm
B39152 Series 1542.0 MHz 34 MHz Bw 3.3 dB Insertion Low Loss SAW Filter
Need more? Email Us
Taiyo Yuden
FILTER SAW 751MHZ 5SMD / 751MHz Frequency CDMA, WCDMA, LTE RF SAW Filter (Surface Acoustic Wave) 1.9dB 10MHz Bandwidth 5-SMD, No Lead
Lowest to $0.3642
Murata Electronics North America
SMD Chip Inductors 1806 80ohms
Need more? Email Us
EPCOS (TDK)
SAW Filters S2I2 /1 /2 2441, 5MHZ 2POL/TAP
Need more? Email Us
Qualcomm
FILTER SAW 782MHZ 9SMD / 782MHz Frequency Cellular, WCDMA RF SAW Filter (Surface Acoustic Wave) 2dB 10MHz Bandwidth 9-SMD, No Lead
Need more? Email Us
Murata Electronics North America
Ceramic Microwave Filters LDB21946M05C-002
Lowest to $0.2180
Laird Technologies IAS
EMI Gaskets, Sheets, Absorbers & Shielding
Need more? Email Us
TDK Corporation
Common Mode Chokes Octal 200Ohm 20MHz to 300MHz 500mA 70mOhm DCR Thru-Hole Tube
Need more? Email Us
Murata Electronics North America
Electromechanical Filter Communication Equipment Filter
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9090 $53.9990
25+ $4.0279 $100.6975
39+ $3.9021 $152.1819
53+ $3.7762 $200.1386
69+ $3.6503 $251.8707
92+ $3.2727 $301.0884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess