EN
  • EN
  • DE

IL755B-2

Part No IL755B-2
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825784-IL755B-2
Ultra Librarian 3D Model Ultra Librarian IL755B-2 CAD Model

Description

The IL755B-2 is a high-performance optocoupler manufactured by Vishay. It is designed for electrical isolation in various applications, providing a robust and reliable interface between circuits with different voltage levels or ground potentials. This optocoupler offers excellent common-mode rejection and stable performance over a wide temperature range.

Applications

  • Switch-mode power supplies
  • Motor control circuits
  • Digital logic inputs
  • Microprocessor system interfaces
  • General purpose isolation

Features

  • High isolation voltage (typically 5 kVrms)
  • Current transfer ratio (CTR) of typically 50-600%
  • Low input current requirement
  • High common-mode transient immunity (CMTI)
  • Compact DIP package
  • Industry-standard pinout

Benefits

  • Enhanced safety in high-voltage applications due to high isolation voltage.
  • Efficient signal transfer due to high current transfer ratio.
  • Reduced power consumption due to low input current requirement.
  • Reliable operation in noisy environments due to high CMTI.
  • Easy integration into existing designs due to industry-standard pinout.

Additional Details

The IL755B-2 optocoupler consists of an infrared emitting diode (IRED) optically coupled to a phototransistor. The current transfer ratio (CTR) is a key parameter that determines the output current for a given input current. The high CTR of this device allows for efficient signal transfer with minimal power consumption. The datasheet specifies the minimum and maximum CTR values, as well as other important electrical characteristics. The device is typically housed in a DIP (Dual In-line Package) which is easy to solder and suitable for through-hole mounting. Proper external components, such as current limiting resistors for the input LED and pull-up resistors for the output transistor, are essential for proper operation. The operating temperature range for this optocoupler is typically -55°C to +100°C. The isolation voltage rating ensures that the input and output circuits are galvanically isolated, providing protection against voltage surges and ground loops. The CMTI rating indicates the device's ability to reject common-mode noise, which is crucial in industrial environments. Detailed specifications regarding switching speed, saturation voltage, and other performance parameters are available in the product datasheet.

You May Also Be Interested in

Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5382 $59.2020
265+ $0.4424 $117.2360
405+ $0.4285 $173.5425
560+ $0.4146 $232.1760
725+ $0.4008 $290.5800
965+ $0.3592 $346.6280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,620 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess