Products specifications Report Issue?

Manufacturer SHARP/Socle Technology
Packaging Reel
Output Type Triac
Zero Crossing Circuit Yes
Number of Channels 1
Voltage - Isolation 5000Vrms
Voltage - Off State 600V
Static dV/dt (Min) 1kV/μs
Current - LED Trigger (Ift) (Maximum) 10mA
Current - On State (It (RMS)) (Maximum) 100mA
Current - Hold (Ih) 3.5mA
Turn On Time 50μs (Maximum)
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Maximum) 50mA
Temperature Range - Operating -30°C ~ 100°C
Mounting Style Through Hole
Manufacturer Package 6-DIP
Supplier Device Package 6-DIP
Approvals CSA, UR
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804105-PC3SD21NTZAF
Ultra Librarian 3D Model Ultra Librarian PC3SD21NTZAF CAD Model

Description

The SHARP/Socle Technology PC3SD21NTZAF is a triac output type.

  • Voltage Forward (Vf) (typ): 1.2V
  • Voltage Off State: 600V
  • Channels: 1
  • Voltage Isolation: 5000Vrms
  • Mounting Style: through-hole
  • Package: 6-DIP
  • Temperature Range: -30°C to 100°C
  • Current On State (It (RMS)) (maximum): 100mA
  • Current LED Trigger (Ift) (maximum): 10mA
  • Current DC Forward (If) (maximum): 50mA
  • Turn On Time: 50μs (maximum)
  • Manufacturer Pack Quantity: 1,000
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

ON Semiconductor
OPTOISOLATOR 4.17KV TRIAC 6SMD
Lowest to $0.1717
ECAD model for MOC3083SM
Toshiba Semiconductor and Storage
Optoisolator Triac Output 2500Vrms 1 Channel 6-MFSOP, 4 Lead
Lowest to $1.6943
ECAD model for TLP160J(TPL,U,F)
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TLP525G-1
ON Semiconductor
OPTOISOLATOR 4.17KV TRIAC 6DIP
Need more? Email Us
ECAD model for MOC3162TVM
Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRIAC 6MFSOP
Lowest to $1.7462
ECAD model for TLP160G(TPR,U,F)
Toshiba Semiconductor and Storage
OFFICE MACHINE HOUSEHOLD USE EQUIPMENT TRIAC DRIVER SOLID STATE RELAY
Need more? Email Us
ECAD model for TLP3023F
Toshiba Semiconductor and Storage
Optocoupler Triac AC-OUT 1-CH 400V 4-Pin MFSOP T/R
Lowest to $0.8379
ECAD model for TLP160G(TPL,U,F)
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 4DIP / Optoisolator Triac Output 5000Vrms 1 Channel 4-DIP
Need more? Email Us
ECAD model for PC3ST21NSZBF
Vishay
Optocoupler, Phototriac Output, High dV/dt, Low Input Current
Need more? Email Us
ECAD model for IL420-X017T

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7725 $65.6625
205+ $0.6339 $129.9495
320+ $0.6141 $196.5120
440+ $0.5943 $261.4920
565+ $0.5743 $324.4795
755+ $0.5150 $388.8250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 85 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention