EN
  • EN
  • DE

IHLP4040DZEMR19M07

Part No IHLP4040DZEMR19M07
Manufacturer Vishay
Catalog OEM Parts (F - I)
Description IHLP-4040DZ-07 .19 20% Em E3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967675-IHLP4040DZEMR19M07
Categories OEM Parts(F-I)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IHLP4040DZEMR19M07 CAD Model

Description

The IHLP4040DZEMR19M07 is a high-current inductor from Vishay, belonging to their IHLP (Integrated High Power) series. These inductors are designed for use in demanding power supply applications, offering high efficiency, low DCR (DC resistance), and excellent current handling capabilities in a compact 4040 size (4.0mm x 4.0mm footprint).

Applications:

  • Voltage Regulator Modules (VRM)
  • DC-DC converters
  • High-current power supplies
  • Battery-powered devices
  • Notebook computers
  • Servers
  • Graphics cards

Features:

  • High current saturation
  • Low DCR for high efficiency
  • Shielded construction for low EMI (Electromagnetic Interference)
  • Operating temperature: -55°C to +125°C
  • Compliant to RoHS Directive 2011/65/EU
  • Inductance: 0.19 µH
  • Tolerance: ±20%
  • Rated Current: 27 A
  • Saturation Current: 50 A

Benefits:

  • Improved power supply efficiency reduces heat generation and extends battery life.
  • Low EMI minimizes interference with surrounding circuitry.
  • High current handling capabilities allow for use in demanding applications.
  • Compact size saves board space.
  • Reliable performance in harsh environments due to wide operating temperature range.

Additional Details:

The IHLP4040DZEMR19M07 inductor is constructed with a composite construction, which contributes to its high performance and durability. The shielding minimizes electromagnetic interference, making it suitable for use in sensitive applications. The low DCR reduces power losses, resulting in improved efficiency. The high saturation current ensures that the inductor can handle large current spikes without significant inductance drop. This inductor is commonly used in power supplies for notebook computers, servers, and graphics cards, where high efficiency and compact size are critical requirements. The flat wire construction optimizes the inductor's performance and reduces core losses, leading to higher overall efficiency.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess