The AD7531JN is a monolithic, multiplying digital-to-analog converter (DAC) manufactured by Intersil Corporation. It is designed for applications requiring high accuracy and stability, such as digital control of analog signals, programmable gain amplifiers, and precision instrumentation.
Applications
- Digital control of analog signals
- Programmable gain amplifiers
- Precision instrumentation
- Audio attenuators
- Servo control systems
Features
- 13-bit resolution
- Multiplying capability
- Low power consumption
- High accuracy
- Excellent linearity
Benefits
- Precise digital control of analog signals
- Flexible gain adjustment in amplifier circuits
- Accurate and reliable performance in instrumentation applications
- Low power operation for battery-powered systems
- Minimal distortion in audio applications
- Stable operation over a wide temperature range
Technical Specifications
The key specifications include:
- Resolution: 13 bits
- Settling Time: 2 μs
- Linearity Error: ±1 LSB
- Power Supply Voltage: ±15V
- Power Dissipation: 30 mW
- Operating Temperature Range: 0°C to +70°C
The AD7531JN is commonly used in industrial control systems, data acquisition systems, and audio processing equipment where high accuracy and stability are critical. Its multiplying capability allows for versatile applications in signal processing and control.