EN
  • EN
  • DE

FST3384AQSCX

Part No FST3384AQSCX
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986919-FST3384AQSCX
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FST3384AQSCX CAD Model

Description

The FST3384AQSCX is a high-speed CMOS 10-bit bus switch from Fairchild/ON Semiconductor. It's designed to isolate capacitance, providing superior performance for clock distribution or for driving heavily loaded backplanes. The device minimizes propagation delay and offers very low on-resistance, ensuring minimal signal degradation.

Applications:

  • Clock Distribution: Used to distribute clock signals across a system while minimizing skew and jitter.
  • Bus Isolation: Isolates different sections of a bus to prevent signal interference and improve overall system performance.
  • Backplane Driving: Drives heavily loaded backplanes with minimal signal degradation.
  • Memory Interleaving: Facilitates memory interleaving by switching between different memory banks.
  • Multiplexing: Acts as a multiplexer/demultiplexer for signal routing.

Features:

  • 10-Bit Bus Switch: Provides switching for 10 individual bits.
  • High-Speed CMOS: Utilizes CMOS technology for high-speed operation and low power consumption.
  • Low On-Resistance (Ron): Minimizes signal attenuation and voltage drop.
  • Minimal Propagation Delay: Ensures fast signal transfer with minimal delay.
  • Isolation Capacitance: Isolates capacitance to improve signal integrity.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically 2.3V to 3.6V.
  • Packaging: Available in various surface-mount packages, such as QSOP (Quarter Size Outline Package) for compact designs.

Benefits:

  • Improved Signal Integrity: Minimizes signal degradation and ensures reliable data transfer.
  • Enhanced System Performance: Facilitates faster data transfer and reduces propagation delay.
  • Reduced Power Consumption: CMOS technology ensures low power consumption.
  • Flexibility: Can be used in a variety of applications, including clock distribution, bus isolation, and memory interleaving.
  • Compact Design: Surface-mount packaging allows for compact and space-saving designs.

Additional Details:

The FST3384AQSCX bus switch is designed for easy integration into various digital systems. It meets industry standards for performance and reliability. The device is characterized for operation over a wide temperature range. Its low on-resistance and minimal propagation delay make it an excellent choice for high-speed applications where signal integrity is critical. Proper decoupling and termination techniques are recommended for optimal performance. This switch can be controlled using standard logic levels.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess