EN
  • EN
  • DE
  • IT

IHLP3232CZER1R0M11

Part No IHLP3232CZER1R0M11
Manufacturer Vishay
Catalog Fixed Inductors
Description FIXED IND 1UH 16A 6.49 MOHM SMD / 1 µH Shielded Molded Inductor 16 A 6.49mOhm Max Nonstandard
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Manufacturer Vishay Dale
Packaging Reel - TR
Type Molded
Inductance 1 µH
Tolerance ±20%
Current Rating (Amps) 16 A
Current - Saturation (Isat) 14.8A
Shielding Shielded
DC Resistance (DCR) 6.49mOhm Max
Frequency - Self Resonant 51MHz
Temperature Range - Operating -55°C ~ 125°C
Inductance Frequency - Test 100 kHz
Mounting Surface Mount
Case / Package Nonstandard
Size / Dimension 0.340" L x 0.322" W (8.64mm x 8.18mm)
Height - Seated (Max) 0.118" (3.00mm)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number 541-IHLP3232CZER1R0M11TR,541-IHLP3232CZER1R0M11DKR,IHLP3232CZER1R0M11-ND,541-IHLP3232CZER1R0M11CT
Standard Package 1,000
Win Source Part Number 1327450-IHLP3232CZER1R0M11
Ultra Librarian 3D Model Ultra Librarian IHLP3232CZER1R0M11 CAD Model

Description

The Vishay Dale IHLP3232CZER1R0M11 is a fixed inductor with a molded type and a shielding feature.

  • Size/Dimension: 0.340" L x 0.322" W (8.64mm x 8.18mm)
  • Inductance: 1 µH
  • Height - Seated (Max): 0.118" (3.00mm)
  • Tolerance: ±20%
  • Material-Core: Not Specified
  • Q @ Freq: Not Specified
  • Frequency - Self-Resonant: 51MHz
  • DC Resistance (DCR): 6.49mOhm Max
  • Temperature Range - Operating: -55°C ~ 125°C

You May Also Be Interested in

TDK Corporation
FIXED IND 68UH 1.6A 125 MOHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 1.2NH 1.2A 30 MOHM SMD
Need more? Email Us
Murata Electronics North America
FIXED IND 22UH 450MA 972MOHM SMD
Lowest to $0.1443
EPCOS (TDK)
FIXED IND 1MH 600MA 1.38 OHM SMD
Lowest to $0.3308
Abracon LLC
FIXED IND 100UH 1.8A 190MOHM SMD
Need more? Email Us
Delevan
FIXED IND 22NH 1.235A 80MOHM SMD
Need more? Email Us
Bourns Inc.
FIXED IND 2.2UH 1.3A 80 MOHM SMD
Lowest to $0.4368
TDK Corporation
FIXED IND 3.3UH 5.8A 12.5MOHM SM
Lowest to $0.2283
Abracon LLC
FIXED IND 22UH 3.5A 47 MOHM SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4664 $58.3000
295+ $0.3826 $112.8670
455+ $0.3707 $168.6685
625+ $0.3587 $224.1875
810+ $0.3468 $280.9080
1,085+ $0.3109 $337.3265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess