EN
  • EN
  • DE

ICM2824ER301V

Part No ICM2824ER301V
Manufacturer Vishay
Catalog Custom Parts (E - I)
Description ICM2824 Series 2824 80 V 0.01 Ohm Surface Mount Common Mode Choke
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 2824
DC Current 5 A
DC Resistance (DCR) 10 mΩ
Depth 6.2 mm
Height 4 mm
Impedance 300 Ω
Length 7 mm
Max DC Current 5 A
Max Operating Temperature 85 °C
Min Operating Temperature -25 °C
RoHS Compliant
Termination SMD/SMT
Test Frequency 100 MHz
Tolerance 25 %
Width 6 mm
Win Source Part Number 1156891-ICM2824ER301V
Categories Custom Parts
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICM2824ER301V CAD Model

Description

The ICM2824ER301V from Vishay is a custom part that has SMD/SMT termination.

  • Termination: SMD/SMT
  • Length: 7mm
  • Height: 4mm
  • Width: 6mm
  • Impedance: 300 Ω
  • Tolerance: 25%
  • DC Resistance (DCR): 10 mΩ
  • Test Frequency: 100 MHz
  • DC Current: 5A
  • Max DC Current: 5A
  • Depth: 6.2mm
  • RoHS Compliant: Yes
  • Minimum Operating Temperature: -25°C
  • Maximum Operating Temperature: 85°C
  • Supply and Demand Status: limited

You May Also Be Interested in

Hanrun
Lowest to $0.9938
Fairchild/ON Semiconductor
Lowest to $300.7550
Renesas Electronics America
IC REGISTERING CLK DRIVER 176BGA / Memory, DDR3, RDIMM IC 810MHz 1 Output 176-CABGA (6x15)
Need more? Email Us
HongFa
HF105F-1 Series 40A 5VDC 1 form C Mini High Power Relay
Need more? Email Us
VersaSense
E-Series Direct-Operated, Stainless Wetted Parts Valve, Two-Outlet 3-Way Diverter, 1/4" NPT, Sideported, Two Position...
Need more? Email Us
STMicroelectronics
Need more? Email Us
Renesas Electronics America
IC AUDIO CODEC 8CH HD 5V 48-QFP / Audio, HD Interface 24 b 48-TQFP (7x7)
Need more? Email Us
Hanrun
Lowest to $0.7534
Azoteq (Pty) Ltd
3 Ch. Capacitive Touch Sensor Wi
Lowest to $2.8889

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess