EN
  • EN
  • DE

GS1084CM1.8

Part No GS1084CM1.8
Manufacturer Vishay
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061163-GS1084CM1.8
Categories OEM Parts(F-I)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GS1084CM1.8 CAD Model

Description

The GS1084CM1.8 is a low dropout (LDO) positive voltage regulator manufactured by Vishay. It is designed to provide a stable and regulated 1.8V output voltage from a higher input voltage. LDO regulators are commonly used in various electronic devices to ensure a consistent power supply for sensitive components.

Applications

  • Microcontroller Power Supplies: Provides a stable 1.8V power supply for microcontrollers, ensuring reliable operation.
  • FPGA Power Supplies: Used to regulate the voltage for FPGAs, which require a clean and stable power source.
  • DSP Power Supplies: Regulates the voltage for digital signal processors (DSPs) in audio and communication equipment.
  • Post Regulation for Switching Regulators: Improves the output ripple and noise performance of switching power supplies.
  • Battery-Powered Devices: Extends battery life by providing efficient voltage regulation in portable devices.

Features

  • Low Dropout Voltage: Operates with a very low difference between the input and output voltage, improving efficiency and extending battery life in portable devices.
  • 1.8V Output Voltage: Provides a fixed 1.8V output voltage, suitable for powering various digital circuits and components.
  • High Output Current: Capable of delivering up to 3A of output current, accommodating a wide range of load requirements.
  • Overcurrent Protection: Includes built-in overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown: Features thermal shutdown protection to prevent overheating and ensure safe operation.
  • Adjustable Output Voltage (Optional): Some versions may offer an adjustable output voltage using external resistors.

Benefits

  • Stable Power Supply: Provides a stable and regulated 1.8V output voltage, ensuring reliable operation of sensitive electronic components.
  • Improved Efficiency: Low dropout voltage minimizes power dissipation, improving efficiency and extending battery life in portable devices.
  • Overload Protection: Overcurrent and thermal shutdown protection features prevent damage from overload conditions, enhancing system reliability.
  • Simplified Design: Requires minimal external components, simplifying circuit design and reducing overall system cost.
  • Wide Input Voltage Range: Operates with a wide range of input voltages, providing flexibility in power supply design.

Additional Details

The GS1084CM1.8 LDO regulator is available in various packages, including surface mount and through-hole options. It is designed to be used with appropriate heat sinking to dissipate heat generated during operation. The specific input voltage range and output voltage accuracy should be verified from the manufacturer's datasheet to ensure suitability for the intended application.

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess