Products specifications

Categories Discrete Semiconductor Products
Manufacturer Vishay Semiconductor Diodes Division
Packaging Bulk
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 100V
Current - Average Rectified (Io) 3.9A
Voltage - Forward (Vf) (Maximum) at If 1V at 8A
Current - Reverse Leakage at Vr 5μA at 100V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-SIP, GBU
Supplier Device Package GBU
Family Part Number GBU8B
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 1177043-GBU8B-E3/51
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GBU8B-E3/51 CAD Model

Description

The GBU8B-E3/51 is an electronic component manufactured by Vishay Semiconductor Diodes Division.

  • Diode Type: Single-Phase
  • Supply and Demand Status: Balanced
  • Popularity: Medium
  • Manufacturer Homepage: www.vishay.com

You May Also Be Interested in

IXYS
BRIDGE RECT 3P 1.6KV 188A V2-PAK
Need more? Email Us
ECAD model for VUB120-16NO2
Semtech Corporation
Need more? Email Us
ECAD model for SC3BJ4
Semtech Corporation
Need more? Email Us
ECAD model for SCBA4F
Semtech Corporation
Need more? Email Us
ECAD model for SBMB8
GeneSiC Semiconductor
DIODE BRIDGE 600V 2A WOM
Need more? Email Us
ECAD model for 2W06M
GeneSiC Semiconductor
15,25,35A HIGH CURRENT BRIDGE RECTIFIER | BRIDGE RECT 1P 800V 35A KBPC-W
Need more? Email Us
ECAD model for KBPC3508W
IXYS
BRIDGE RECT 3P 1.6KV 157A V2-PAK
Need more? Email Us
ECAD model for VUO155-16NO1
W04
EIC discrete Semiconductors
BRIDGE REC.400V 1.5A WOB
Need more? Email Us
ECAD model for W04
Semtech Corporation
Need more? Email Us
ECAD model for SCBAR1

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention