EN
  • EN
  • DE

GBPC2502W

Part No GBPC2502W
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description HIGH CURRENT SILICON BRIDGE RECTIFIER(VOLTAGE - 50 to 1000 Volts CURRENT - 25 Amperes) | BRIDGE RECT 1P 200V 25A GBPC-W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tray
Status Obsolete
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 200V
Current - Average Rectified (Io) 25A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 12.5A
Current - Reverse Leakage at Vr 5μA at 200V
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-Square, GBPC-W
Supplier Device Package GBPC-W
Family Part Number GBPC2502
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1176980-GBPC2502W
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GBPC2502W CAD Model

Description

Introducing the GBPC2502W Bridge Rectifier from Diodes Incorporated

The GBPC2502W is a single-phase bridge rectifier from Diodes Incorporated, a renowned leader in the semiconductor market. This robust rectifier is designed to convert an input of alternating current (AC) into a stable direct current (DC) output, which is essential for a wide range of electronic applications. The device is highly efficient and reliable, making it an ideal choice for power supply units, battery chargers, and other power conversion systems.

With a maximum repetitive peak reverse voltage of 200V and an average forward rectified output current of 25A at a temperature of 55°C, the GBPC2502W stands out for its ability to handle significant power requirements. Its high surge current capability ensures that the device can manage the occasional peaks in power demand without compromising performance or longevity.

The GBPC2502W is packaged in a GBPC-W package, which is known for its heat dissipation properties. This package allows the device to operate at a junction temperature ranging from -55°C to +150°C, ensuring stability and reliability even under extreme conditions. The bridge rectifier also features a low forward voltage drop, contributing to its overall efficiency by minimizing power loss during operation.

One of the key advantages of the GBPC2502W is its ease of installation. The device comes with #10 screw terminals for simple and secure mounting. Additionally, its isolation voltage rating of 1500V provides excellent insulation and protection against electrical shocks and system breakdowns.

For designers and engineers looking for a dependable and efficient power conversion solution, the GBPC2502W from Diodes Incorporated is an excellent choice. Its robust performance, coupled with the quality assurance of a leading semiconductor manufacturer, makes it a staple component in the design of reliable electronic products.

Whether you're working on industrial power supplies, home appliances, or complex electronic circuits, the GBPC2502W provides the performance and durability needed to ensure your projects run smoothly and efficiently.

You May Also Be Interested in

Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 6A KBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 600V 6A PB-6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 10A GBJ
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 100V 1A DFS
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 65V 1.5A WOG
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 200V 1A 4-SDIP
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1PHASE 100V 4A GBU
Lowest to $1.5150
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 6A PB-6
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 2.3A GBU
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3228 $52.9120
95+ $1.0854 $103.1130
145+ $1.0514 $152.4530
200+ $1.0175 $203.5000
255+ $0.9836 $250.8180
345+ $0.8819 $304.2555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess