EN
  • EN
  • DE

ES1D/11

Part No ES1D/11
Manufacturer Vishay
Catalog Custom Parts (E - I)
Description Diode Ultra Fast Recovery Rectifier 200V 1A 2-Pin SMA T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SMA
Number of Pins 2
RoHS Non-Compliant
Win Source Part Number 1147791-ES1D/11
Categories Custom Parts
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ES1D/11 CAD Model

Description

The ES1D/11 is a High-Efficiency Rectifier from Vishay. It is designed to provide efficient rectification with a fast switching speed, making it suitable for a wide range of applications where minimizing power losses and maximizing efficiency are important.

Applications:

  • Switch-Mode Power Supplies (SMPS): Used as a rectifier in the output stage of SMPS to convert AC voltage to DC voltage efficiently.
  • Power Adapters: Employed in power adapters for consumer electronics to provide rectified DC voltage.
  • DC-DC Converters: Used in DC-DC converters for various applications, including portable devices and automotive electronics.
  • LED Lighting: Found in LED lighting applications for efficient rectification of AC voltage.
  • Freewheeling Diode: Can be used as a freewheeling diode in inductive load applications to protect switching devices.

Features:

  • High Efficiency: Designed for high efficiency rectification, minimizing power losses.
  • Fast Switching Speed: Enables quick switching, reducing switching losses and improving performance.
  • Low Forward Voltage Drop: Reduces conduction losses and improves overall efficiency.
  • High Surge Current Capability: Can handle high surge currents without damage.
  • RoHS Compliant: Complies with environmental regulations.
  • AEC-Q101 Qualified: Qualified for automotive applications, ensuring high reliability.

Benefits:

  • Improved Efficiency: High efficiency reduces power consumption and heat generation.
  • Enhanced Reliability: High surge current capability and automotive qualification ensure reliable operation in demanding environments.
  • Reduced Switching Losses: Fast switching speed minimizes switching losses.
  • Compact Design: Allows for smaller and more compact power supply designs.
  • Environmentally Friendly: RoHS compliance ensures that the device meets environmental standards.

Additional Details:

The ES1D/11 has a repetitive peak reverse voltage of 200V and a forward current of 1A. Consult the Vishay datasheet for specific electrical characteristics, thermal resistance, and mounting instructions to ensure proper operation and heat dissipation. This rectifier offers a good balance of speed, voltage capability, and current handling capacity for modern power electronic designs where efficiency and reliability are important.

You May Also Be Interested in

Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess