EN
  • EN
  • DE

FX929BD5

Part No FX929BD5
Manufacturer CML Microcircuits
Catalog Custom Parts (E - I)
Description 4-Level FSK RD-LAP Packet Data Modem
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1123058-FX929BD5
Categories Custom Parts
Manufacturer CML Microcircuits
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FX929BD5 CAD Model

Description

The CML Microcircuits FX929BD5 is a low-power, highly integrated digital voice scrambler/descrambler designed for secure voice communication applications. This device utilizes advanced digital signal processing (DSP) techniques to provide robust voice privacy in various communication systems. It is tailored for use in applications where confidentiality is crucial, ensuring that sensitive information remains protected during transmission.

Applications

  • Two-way radios
  • Wireless intercom systems
  • Private mobile radio (PMR)
  • Secure communication devices
  • Law enforcement communication equipment

Features

  • Digital voice scrambling/descrambling
  • Low power consumption
  • Compact package
  • Multiple scrambling algorithms
  • Programmable key management
  • High-quality voice reproduction
  • Simple interface for integration into existing systems

Benefits

  • Enhanced voice privacy and security
  • Extended battery life for portable devices due to low power consumption
  • Easy integration into various communication platforms
  • Flexible scrambling options to suit different security needs
  • Secure key management to prevent unauthorized access
  • Clear and intelligible voice communication even with scrambling enabled
  • Cost-effective solution for adding voice security to communication systems

Additional Details

The FX929BD5 incorporates a variety of scrambling algorithms, allowing users to select the appropriate level of security for their specific application. Its programmable key management system ensures that only authorized users can access the unscrambled voice communication. The device is designed to be easily integrated into existing communication systems, with a simple interface that minimizes development time and effort. The low power consumption of the FX929BD5 makes it ideal for use in battery-powered portable devices. It provides a high-quality voice reproduction, ensuring clear and intelligible communication even when scrambling is enabled.

Furthermore, the FX929BD5's robust design ensures reliable performance in a wide range of operating conditions. It is designed to meet the stringent requirements of professional communication systems, providing a secure and reliable voice communication solution. This chip offers a cost-effective approach to adding voice security to any communication product.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Microchip Technology
Need more? Email Us
Fairchild/ON Semiconductor
Lowest to $300.7550
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Lowest to $0.0425
Renesas Electronics America
IC Clock Synthesizer 64-QFP
Need more? Email Us
Intersil
Need more? Email Us
Azoteq (Pty) Ltd
3 Ch. Capacitive Touch Sensor Wi
Lowest to $2.8889
Tianbo
Need more? Email Us
Sony
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,616 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess