EN
  • EN
  • DE
  • IT

DZ23C51-GS08

Part No DZ23C51-GS08
Manufacturer Vishay
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1122243-DZ23C51-GS08
Categories Custom Parts
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DZ23C51-GS08 CAD Model

Description

The DZ23C51-GS08 is a surface-mount Zener diode manufactured by Vishay. This diode is designed to provide precise voltage regulation and protection in a variety of electronic circuits. It is commonly used for voltage stabilization, voltage clamping, and transient voltage suppression. The device is available in a small SOT-23 package for high-density board designs.

Applications

  • Voltage regulation in power supplies.
  • Transient voltage suppression in sensitive electronic circuits.
  • Voltage clamping for protection of integrated circuits.
  • Overvoltage protection in automotive electronics.
  • Signal clipping in audio circuits.
  • Reference voltage generation in instrumentation.

Features

  • Zener Voltage: 51V Zener Voltage.
  • Surface Mount Package: SOT-23 package for high-density PCB assembly.
  • Low Leakage Current: Minimizes power loss and improves efficiency.
  • High Surge Capability: Provides robustness against transient voltage spikes.
  • Operating Temperature Range: Suitable for use in a wide range of operating conditions.
  • Lead (Pb)-Free and RoHS Compliant: Complies with environmental standards.

Benefits

  • Precise Voltage Regulation: Provides stable and accurate voltage regulation for sensitive circuits.
  • Transient Voltage Protection: Protects electronic components from damage due to voltage spikes and surges.
  • Compact Design: SOT-23 package saves board space and enables miniaturization of electronic devices.
  • Increased Reliability: High surge capability provides protection against voltage spikes and enhances reliability.
  • Environmentally Friendly: Lead (Pb)-Free and RoHS compliant, adhering to environmental standards.
  • Simplified Assembly: Surface mount package simplifies assembly and reduces manufacturing costs.

Additional Details

The DZ23C51-GS08 Zener diode has a maximum power dissipation of 300mW. The reverse leakage current is specified in the Vishay datasheet. The SOT-23 package dimensions and soldering recommendations can also be found in the datasheet. It is important to consult the datasheet for detailed electrical characteristics, thermal resistance, and other application-specific information.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Rohm Semiconductor
Lowest to $0.0644
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Broadcom Limited
Contact for details
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Murata Electronics North America
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess