EN
  • EN
  • DE
  • IT

DG9431DY-T1-E3

Part No DG9431DY-T1-E3
Manufacturer Vishay
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC ANALOG SWITCH SPDT LV 8SOIC  /  1 Circuit IC Switch 2:1 30Ohm 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Vishay Siliconix
Package Tape & Reel
Product Status Obsolete
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Max) 30Ohm
Channel-to-Channel Matching (ΔRon) 400mOhm
Voltage - Supply, Single (V+) 2.7V ~ 5V
Switch Time (Ton, Toff) (Max) 75ns, 50ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 7pF
Current - Leakage (IS(off)) (Max) 100pA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number DG9431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names DG9431DY-T1-E3DKR,DG9431DY-T1-E3CT,DG9431DY-T1-E3-ND,DG9431DY-T1-E3TR,DG9431DYT1E3
Standard Package 2,500
Win Source Part Number 1055481-DG9431DY-T1-E3
Ultra Librarian 3D Model Ultra Librarian DG9431DY-T1-E3 CAD Model

Description

The DG9431DY-T1-E3 is an SPDT switch circuit integrated circuit (IC) designed for use in analog switches, multiplexers, and demultiplexers.

  • Maximum On-State Resistance: 30 Ohms
  • Charge Injection: 2pC
  • Maximum Current Leakage: 100pA
  • Channel-to-Channel Matching: 400mOhm
  • Voltage Supply: operates on a single voltage supply of between 2.7V and 5V
  • Switch Time: 75ns and 50ns for Ton and Toff
  • Package: 8-SOIC (0.154", 3.90mm Width)
  • Operating Temperature Range: -40°C to 85°C (TA)

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPDT 8MSOP / 1 Circuit IC Switch 2:1 35Ohm 8-MSOP
Lowest to $6.3977
Union Semiconductor
IC SWITCH SPDT X 2 3OHM 10CSP
Lowest to $0.3661
Texas Instruments
IC MUX/DEMUX 8X1 16TSSOP / 1 Circuit IC Switch 8:1 75Ohm 16-TSSOP
Need more? Email Us
STMicroelectronics
IC SWITCH DUAL SPDT 16QFN / 2 Circuit IC Switch 2:1 500mOhm 16-QFN (3x3)
Need more? Email Us
Renesas Electronics America
MULTIPLEXERS/SWITCHES / Circuit IC Switch
Lowest to $0.3661
ON Semiconductor
IC MUX 8:1 400OHM 16TSSOP
Lowest to $11.3734
ON Semiconductor
SINGLE-ENDED MUX, 8 CHANNEL / Circuit IC Switch
Need more? Email Us
ON Semiconductor
SINGLE-ENDED MUX, 2 CHANNEL / Circuit IC Switch
Lowest to $1.7955

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.9965 $67.9405
40+ $3.2791 $131.1640
62+ $3.1768 $196.9616
85+ $3.0743 $261.3155
109+ $2.9718 $323.9262
146+ $2.6643 $388.9878
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,422 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess