Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Vishay
Package Tube
Product Status Obsolete
Applications Ultrasound, Video
Number of Channels 2
On-State Resistance (Max) 90Ohm
Voltage - Supply, Single (V+) 10V ~ 21V
-3db Bandwidth 500MHz
Features T-Switch Configuration
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Base Product Number DG538
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 584947-DG538ADJ
Ultra Librarian 3D Model Ultra Librarian DG538ADJ CAD Model

Description

The DG538ADJ is a T-Switch Configuration analog switch in a 28-DIP package.

  • Applications: It is suitable for applications in ultrasound and video systems.
  • On-State Resistance: This product features a maximum on-state resistance of 90Ohm.
  • Bandwidth: a -3db bandwidth of 500MHz, ensuring high-performance signal switching.
  • Voltage Supply: The voltage supply range is 10V to 21V for single supply.
  • Mounting: The DG538ADJ is through-hole mountable.
  • Operating Temperature: operates in a temperature range of -40°C to 85°C.
  • Status: It is an obsolete product from Vishay, a trusted manufacturer of electronic components.

You May Also Be Interested in

PLX
Flexible & Versatile 16-lane 16-port PCI Express Switch
Lowest to $41.2755
ECAD model for PEX8618-BA50BC
Diodes Incorporated
IC MUX/DEMUX 1X2 28TQFN / 5.0 Gbps USB 3.0 Compatible Single Switch
Lowest to $3.7657
ECAD model for PI2USB3212ZHE
National Semiconductor (TI)
16x8 550MHz Analog Crosspoint Switch, Gain of 1
Need more? Email Us
ECAD model for LMH6582YA
Maxim Integrated
IC USB SWITCH DP3T 12WLP
Lowest to $18.9175
ECAD model for MAX14531EEWC+T
Mitel Networks Corporation
ISO-CMOS 8 x 12 Analog Switch Array
Need more? Email Us
ECAD model for MT8815AE
Maxim Integrated
USB Host Charger Identification Analog Switches 2mm x 2mm, 8-Pin TDFN Package
Lowest to $4.2466
ECAD model for MAX14566AEETA
NXP / Nexperia
CBTL04082A/B is an 8-to-4 bidirectional differential channel multiplexer/demultiplexer switch for PCI Express Generation 2 (Gen2) applications.
Lowest to $1.7763
ECAD model for CBTL04082BBS
STMicroelectronics
High bandwidth switch with 20- to 10-bit MUX/DEMUX
Need more? Email Us
ECAD model for ST3DV520A
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
ECAD model for ISL54208IRUZ-T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention