EN
  • EN
  • DE

DG181BP

Part No DG181BP
Manufacturer Vishay
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1055444-DG181BP
Categories OEM Parts(C-E)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DG181BP CAD Model

Description

The Vishay DG181BP is a monolithic, single-pole single-throw (SPST) analog switch. It is designed for signal routing and switching applications where low on-resistance, low leakage current, and fast switching speeds are required. This switch is suitable for use in both analog and digital signal paths.

Applications

  • Audio and video switching
  • Data acquisition systems
  • Automatic test equipment (ATE)
  • Sample-and-hold circuits
  • Analog multiplexers

Features

  • Low on-resistance
  • Low leakage current
  • Fast switching speeds
  • Wide operating voltage range
  • TTL and CMOS logic compatibility

Benefits

  • Minimal signal distortion
  • High accuracy
  • Improved system performance
  • Ease of use
  • Reduced power consumption

The Vishay DG181BP features a low on-resistance, which minimizes signal attenuation and distortion when the switch is closed. The low leakage current ensures that signals are not significantly affected when the switch is open. The fast switching speeds enable the switch to be used in high-speed data acquisition and signal processing applications. The wide operating voltage range allows it to be used in a variety of systems. The TTL and CMOS logic compatibility simplifies interfacing with digital control circuits. The DG181BP is commonly used in audio and video switching applications to route signals between different sources and destinations. In data acquisition systems, it is used to select and switch between different analog inputs. In automatic test equipment, it is used to switch between different test signals. It is also used in sample-and-hold circuits to accurately sample and hold analog voltages. In analog multiplexers, it is used to select one of several analog inputs. The switch's low on-resistance and low leakage current contribute to minimal signal distortion and high accuracy. The fast switching speeds improve system performance. The DG181BP is easy to use and consumes very little power.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1433
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess