EN
  • EN
  • DE

CNY71

Part No CNY71
Manufacturer Vishay
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1052894-CNY71
Categories OEM Parts(C-E)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CNY71 CAD Model

Description

The CNY71 is a single channel phototransistor optocoupler manufactured by Vishay. This device consists of an infrared emitting diode optically coupled to a silicon planar phototransistor. It is designed for electrical isolation in various applications, ensuring that high voltage or noisy signals do not interfere with sensitive circuits.

Applications:

  • Switching power supplies
  • Motor control
  • Signal transmission between circuits with different ground potentials
  • Industrial control systems
  • Data communication

Features:

  • High isolation voltage
  • Compact package
  • High current transfer ratio (CTR)
  • Low saturation voltage
  • RoHS compliant

Benefits:

  • Provides excellent electrical isolation between input and output circuits.
  • Saves board space due to its small size.
  • Offers efficient signal transfer.
  • Ensures minimal voltage drop in the output circuit.
  • Complies with environmental regulations.

Technical Specifications:

The CNY71 features a collector-emitter voltage (VCEO) of typically 70V and an isolation voltage of 5 kVrms. The current transfer ratio (CTR) varies depending on the specific grade (e.g., CNY71GB, CNY71FB). The forward voltage of the infrared emitting diode is approximately 1.25V, and the collector current is typically in the range of milliamperes. The operating temperature range is from -55°C to +100°C. The package is a standard DIP-4 (Dual In-Line Package) or surface mount options may be available.

You May Also Be Interested in

TDK Corporation
Lowest to $0.3698
TDK Corporation
Lowest to $0.0658
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Holystone
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess