EN
  • EN
  • DE

CD74LS32

Part No CD74LS32
Manufacturer Vishay
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1141951-CD74LS32
Categories Custom Parts
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD74LS32 CAD Model

Description

The CD74LS32 from Vishay is a quad 2-input OR gate belonging to the 74LS series of logic gates. This device performs the Boolean function Y = A + B or Y = A ∨ B, where A and B are the inputs and Y is the output. It is designed for use in a wide range of digital logic applications.

Applications

  • Logic circuits in digital systems
  • Data selection and routing
  • Control logic for various electronic devices
  • Simple decision-making circuits
  • Signal generation and processing

Features

  • Quadruple 2-input OR gates in a single package
  • Low-power Schottky TTL circuitry
  • Typical propagation delay of 10 ns
  • High noise immunity
  • Fan-out of 10 LS-TTL loads
  • Wide operating voltage range of 4.75 V to 5.25 V

Benefits

  • Simplifies logic design by providing multiple OR gates in one IC
  • Reduces power consumption compared to standard TTL devices
  • Ensures reliable operation in noisy environments
  • Compatible with other TTL and CMOS logic devices
  • Easy to integrate into existing digital systems

Additional Details

The CD74LS32 is available in various packages, including DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit). It operates over a temperature range of 0°C to +70°C. The input current is typically 0.2 mA, and the output current can drive up to 8 mA. This OR gate can be used for implementing complex logical expressions and data selection within digital circuits, providing an efficient and compact solution.

You May Also Be Interested in

Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Rohm Semiconductor
Lowest to $0.0644
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Cherry Semiconductor Corporation
Need more? Email Us
UTC
Lowest to $0.3269
AVX Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess