EN
  • EN
  • DE

CC0603JRNP06BB220

Part No CC0603JRNP06BB220
Manufacturer Vishay
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0802+
Reference case SMD
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 718061-CC0603JRNP06BB220
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CC0603JRNP06BB220 CAD Model

Description

The CC0603JRNP06BB220 is a multilayer ceramic capacitor (MLCC) manufactured by Vishay. It's a surface-mount capacitor with a 0603 case size (0.06 inch x 0.03 inch). This capacitor is designed for general-purpose applications in electronic circuits, providing stable capacitance in a compact form factor. The '220' in the part number indicates a capacitance value of 22 picofarads (pF). The 'J' likely indicates a tolerance of ±5%.

Applications

  • Bypass Capacitors: Used to decouple power supply lines, reducing noise and ripple.
  • Filtering: Used in filter circuits to block unwanted frequencies.
  • Timing Circuits: Provides timing functions in oscillator and timer circuits.
  • Coupling Capacitors: Blocks DC voltage while allowing AC signals to pass through.
  • Resonant Circuits: Used in resonant circuits for tuning applications.

Features

  • Capacitance: 22 pF, providing a specific amount of charge storage.
  • Case Size: 0603 (1.6mm x 0.8mm), a compact surface-mount package for high-density PCB designs.
  • Voltage Rating: Typically rated for 50V or 100V, depending on the specific datasheet.
  • Temperature Coefficient: NP0/COG dielectric, offering excellent capacitance stability over a wide temperature range.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.

Benefits

  • Stable Performance: NP0/COG dielectric provides minimal capacitance change with temperature variations.
  • Compact Size: Small 0603 package saves space on PCBs, enabling miniaturization of electronic devices.
  • Reliable Operation: Designed for long-term reliability in various environmental conditions.
  • Easy Assembly: Surface-mount design facilitates automated assembly processes.
  • Low Equivalent Series Resistance (ESR): Minimizes power loss and improves circuit performance.

Additional Details

The CC0603JRNP06BB220 has a typical operating temperature range of -55°C to +125°C. The insulation resistance is typically very high, ensuring minimal leakage current. It is widely used in consumer electronics, telecommunications equipment, and industrial applications. The Vishay datasheet provides detailed electrical characteristics, mechanical dimensions, and soldering recommendations. The NP0/COG dielectric makes it suitable for applications requiring high stability and precision, such as RF circuits and precision timing applications.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Vishay
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Texas Instruments
Need more? Email Us
Vishay
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
Infineon Technologies
Lowest to $9.7932

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess