EN
  • EN
  • DE

BZX85B20

Part No BZX85B20
Manufacturer Vishay
Catalog END - OF - LIFE
Description Silicon Epitaxial Planar Z-Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1158165-BZX85B20
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZX85B20 CAD Model

Description

The BZX85B20 is a 1.3 W Zener diode with a voltage of 20V. Manufactured by Vishay, it's designed for voltage regulation and surge protection applications. The diode is commonly available in a DO-41 package.

Applications

  • Voltage Regulation: Maintaining a stable voltage level in electronic circuits.
  • Overvoltage Protection: Protecting sensitive components from voltage spikes.
  • Clipping Circuits: Shaping waveforms by limiting voltage levels.
  • Reverse Polarity Protection: Preventing damage from incorrect power supply connections.
  • Transient Voltage Suppression: Suppressing transient voltages in various electronic equipment.

Features

  • High Power Dissipation: Capable of handling up to 1.3 W of power.
  • Stable Zener Voltage: Provides a consistent voltage level at 20V.
  • Low Reverse Leakage Current: Minimizes current leakage in the reverse direction.
  • DO-41 Package: Compact and easy to mount.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.

Benefits

  • Reliable Voltage Regulation: Ensures stable performance of electronic circuits.
  • Effective Overvoltage Protection: Protects sensitive components from damage.
  • Compact Size: Saves space on the circuit board.
  • Easy to Integrate: Simple to incorporate into existing designs.
  • Cost-Effective Solution: Provides a reliable and affordable voltage regulation solution.

Additional Details

The BZX85B20 Zener diode offers a robust solution for voltage regulation and protection. Its key electrical characteristics include a Zener voltage of 20V, a power dissipation of 1.3W, and a low reverse leakage current. It is crucial to consult the datasheet for detailed specifications and application guidelines. This diode finds application in various electronic devices, ensuring stability and protection against voltage fluctuations and surges.

You May Also Be Interested in

Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8062 $60.4650
175+ $0.6618 $115.8150
275+ $0.6410 $176.2750
375+ $0.6202 $232.5750
485+ $0.5994 $290.7090
645+ $0.5382 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess