Products specifications Report Issue?

Category Isolators - Optoisolators - Triac, SCR Output Optoisolators
Mfr Vishay
Package Bulk
Product Status Obsolete
Output Type Triac
Zero Crossing Circuit Yes
Number of Channels 1
Voltage - Isolation 5300Vrms
Voltage - Off State 600 V
Static dV/dt (Min) 10kV/µs
Current - LED Trigger (Ift) (Max) 3mA
Current - On State (It (RMS)) (Max) 300 mA
Current - Hold (Ih) 500µA
Turn On Time 35µs
Voltage - Forward (Vf) (Typ) 1.16V
Current - DC Forward (If) (Max) 60 mA
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Through Hole
Package / Case 6-DIP (0.300", 7.62mm)
Supplier Device Package 6-DIP
Approval Agency cUL, UR, VDE
Base Product Number BRT22
Standard Package 1,000 pcs
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 571827-BRT22M
Ultra Librarian 3D Model Ultra Librarian BRT22M CAD Model

Description

The BRT22M is an optoisolator with a triac output, designed for use in applications requiring electrical isolation between high voltage and low voltage circuits.

  • Voltage Isolation: 5300Vrms
  • Circuit: Zero-crossing circuit
  • Turn-On Time: 35µs
  • Maximum Forward Current: 60mA
  • Off-State Voltage: 600V
  • Package: 6-DIP
  • Mounting: Through-hole mounting
  • Temperature Range: -40°C to 100°C
  • Compliance: cUL, UR, and VDE standards

You May Also Be Interested in

Vishay
Optocoupler, Phototriac Output, Non-Zero Crossing, 1.5 kV/μs dV/dt, 600 V
Lowest to $0.8776
ECAD model for VOM3053T
ON Semiconductor
6-Pin DIP Zero-Cross Triac Drivers | OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $6.3718
ECAD model for FOD4118SD
Vishay
Optocoupler, Phototriac Output, Zero Crossing
Need more? Email Us
ECAD model for IL4108-X007T
Panasonic
Phototriac Coupler for the Industrial Machinery, Consumer Electronics, and SSR Markets | OPTOISOLATOR 5KV TRIAC 4DIP
Lowest to $0.5783
ECAD model for APT1211
Vishay
Optocoupler, Phototriac Output, Zero Crossing
Need more? Email Us
ECAD model for BRT23M-X007
ON Semiconductor
6-Pin DIP Triac Drivers | OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $3.2274
ECAD model for FOD420
Fairchild/ON Semiconductor
6-PIN DIP RANDOM-PHASE OPTOISOLATORS TRIAC DRIVER OUTPUT (250/400 VOLT PEAK)
Need more? Email Us
ECAD model for MOC3010TM
CT Micro International Corporation
1000V/us 600V 60mA 1.5V TRIAC SOP-4-2.54mm Triac, SCR Output Optoisolators RoHS
Lowest to $0.3096
ECAD model for CTM3053(T1)
Vishay
OPTOCOUPLER PHOTOTRIAC 800V SMD4
Lowest to $1.3039
ECAD model for VOT8121AB-T3

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention