Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Type Triac
Zero Crossing Circuit Yes
Voltage - Isolation 4170Vrms
Voltage - Off State 250V
Static dV/dt (Minimum) 1kV/μs
Current - LED Trigger (Ift) (Maximum) 15mA
Current - Hold (Ih) 400μA
Voltage - Forward (Vf) 1.25V
Current - DC Forward (If) (Maximum) 60mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 6-DIP (0.400", 10.16mm)
Supplier Device Package 6-DIP
Approvals UL
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1225783-MOC3031TM
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MOC3031TM CAD Model

Description

ON Semiconductor MOC3031TM Optoisolator Triac Driver Output

The MOC3031TM is a versatile and reliable optoisolator triac driver output device designed and manufactured by ON Semiconductor. It is part of the MOC3031 series, which are optically isolated triac driver devices encapsulated in a standard 6-pin DIP package. This product is specifically engineered to facilitate the interfacing of logic systems to equipment powered by AC lines, making it an ideal choice for controlling resistive and inductive loads.

The MOC3031TM offers a static dV/dt of 600V/µs, ensuring robust performance even in the presence of high noise environments typically found in industrial settings. It features a minimum input-to-output isolation voltage of 7500V peak, providing excellent electrical isolation and thus enhancing system safety by protecting the low voltage logic side from high voltage spikes on the power side.

With a maximum repetitive peak off-state voltage of 400V, the MOC3031TM is suitable for use in controlling AC loads up to this voltage level. The device is designed to drive a triac in the interface of logic systems to equipment powered by AC power lines. It is capable of driving a standard triac in the zero-crossing mode, which helps in reducing the electromagnetic interference (EMI) and power line harmonics associated with triac control, especially beneficial in applications such as solid-state relays, motor controls, and lamp controls.

The MOC3031TM's zero-crossing circuitry ensures that the triac is triggered only when the AC line voltage is near the zero crossing point, thereby minimizing inrush current and reducing electrical noise generated during switching. This feature is particularly important in applications where control of inductive loads is required, as it helps to prevent large current spikes and potential damage to the triac and the load.

Furthermore, the MOC3031TM is compatible with a wide range of microprocessors and other logic-level devices, making it a highly versatile component for various control applications. Its robust design and high isolation capabilities make it a reliable choice for designers looking to create safe and efficient control systems for AC-powered devices.

You May Also Be Interested in

Vishay
Optocoupler, Non Zero Crossing Phototriac, 1.5 kV/uS dV/dt, 600 V
Need more? Email Us
ECAD model for VO3052-X007T
LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1630
ECAD model for MOC3022S-TA
Vishay
Optocoupler, Phototriac Output, Non-Zero Crossing, 1.5 kV/μs dV/dt, 600 V
Lowest to $0.8776
ECAD model for VOM3053T
Fairchild/ON Semiconductor
6-PIN DIP RANDOM-PHASE OPTOISOLATORS TRIAC DRIVER OUTPUT (250/400 VOLT PEAK)
Need more? Email Us
ECAD model for MOC3023VM
Vishay
Optocoupler with Phototriac Output
Need more? Email Us
ECAD model for K3023PG
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
ECAD model for TLP266J(V4T7,E
Vishay
Optocoupler, Phototriac Output, High dV/dt, Low Input Current | OPTOISOLATOR 5.3KV TRIAC
Lowest to $5.9542
ECAD model for IL4208-X007
ON Semiconductor
4-PIN FULL PITCH MINI-FLAT PACKAGE RANDOM PHASE TRIAC DRIVER OUTPUT OPTOCOUPLERS | OPTOISOLATOR 3.75KV TRIAC 4MFP
Lowest to $0.9855
ECAD model for FODM3052
LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1565
ECAD model for MOC3023S-TA

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention