EN
  • EN
  • DE

FOD4118SD

Part No FOD4118SD
Manufacturer ON Semiconductor
Catalog Optoisolators - Triac, SCR Output
Description 6-Pin DIP Zero-Cross Triac Drivers | OPTOISOLATOR 5KV TRIAC 6SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Reel
Output Type Triac
Zero Crossing Circuit Yes
Voltage - Isolation 5000Vrms
Voltage - Off State 800V
Static dV/dt (Minimum) 10kV/μs
Current - LED Trigger (Ift) (Maximum) 1.3mA
Current - Hold (Ih) 500μA
Turn On Time 60μs
Voltage - Forward (Vf) 1.25V
Current - DC Forward (If) (Maximum) 30mA
Temperature Range - Operating -55°C ~ 100°C
Mounting Style SMD
Manufacturer Package 6-SMD, Gull Wing
Supplier Device Package 6-SMD
Approvals CSA, UL
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1174997-FOD4118SD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FOD4118SD CAD Model

Description

ON Semiconductor FOD4118SD: High-Speed MOSFET Gate Drive Optocoupler

The FOD4118SD from ON Semiconductor is a high-performance, high-speed MOSFET gate drive optocoupler designed to meet the rigorous demands of fast-switching power systems. This optocoupler is a critical component for ensuring electrical isolation between low-voltage control circuits and high-voltage power switches, making it an ideal choice for a variety of industrial and commercial applications.

Featuring a 2.5A peak output current and fast propagation delays, the FOD4118SD is engineered to drive power MOSFETs and IGBTs efficiently. Its robust design allows for rapid switching of power devices, which is essential for minimizing power losses and improving the efficiency of power conversion systems.

The FOD4118SD comes in a compact 8-pin DIP package with surface mount and tape-and-reel options, which makes it convenient for automated assembly processes. The device's insulation and safety standards are top-notch, with a 5kVrms minimum isolation voltage for one minute and a reinforced insulation rating that complies with international safety regulations.

Key features of the FOD4118SD include:

  • High peak output current of 2.5A
  • Fast propagation delay with a typical value of 500ns
  • CMR of 35kV/μs minimum at VCM = 1500V
  • Wide operating temperature range from -40°C to +100°C
  • Under Voltage Lock-Out protection (UVLO) with hysteresis
  • Fail-safe design ensures no output pulsing during power-up/power-down
  • Compliant with UL1577, IEC60747-5-5 (VDE0884-5), and IEC60950-1

Applications of the FOD4118SD are diverse and include switch-mode power supplies, motor controls, and inverters for renewable energy systems. Its ability to provide electrical isolation while delivering high-speed performance makes it a versatile choice for designers looking to enhance system reliability and efficiency.

Overall, the FOD4118SD from ON Semiconductor is a robust and reliable solution for driving power MOSFETs and IGBTs in a wide range of high-speed switching applications. Its combination of speed, power, and safety features ensures that it can meet the needs of even the most demanding electrical isolation tasks.

You May Also Be Interested in

Panasonic
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1397
LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1466
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Need more? Email Us
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Vishay
OPTOISOLATOR 5.3KV TRIAC 1CH
Lowest to $6.4841

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3718 $50.9744
20+ $5.2281 $104.5620
30+ $5.0648 $151.9440
41+ $4.9014 $200.9574
53+ $4.7380 $251.1140
71+ $4.2479 $301.6009
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess