EN
  • EN
  • DE
  • IT

PT4202C

Part No PT4202C
Manufacturer Texas Instruments
Catalog Custom Parts (N - R)
Description 3.3Vout 5W 48V-Input Isolated DC/DC Converter 6-DIP MODULE -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1227379-PT4202C
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT4202C CAD Model

Description

The PT4202C from Texas Instruments is a highly integrated, high-performance power module designed for a broad range of applications. This compact module is a member of Texas Instruments' PT4200 series, known for its reliability and efficiency in power management solutions. The PT4202C is particularly suited for space-constrained applications due to its small footprint and low profile.

Key Features

  • High Efficiency: The PT4202C operates with high efficiency, which minimizes heat generation and improves system reliability.
  • Wide Input Voltage Range: This module supports a broad input voltage range, making it versatile for various applications and ensuring compatibility with a range of power supplies.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific requirements of their application, providing flexibility and precision.
  • Integrated Shielding: The PT4202C includes integrated shielding to reduce electromagnetic interference (EMI), ensuring stable performance in noise-sensitive environments.
  • Thermal Protection: Built-in thermal protection features safeguard the module from overheating, contributing to the safety and longevity of the device.

Applications

The versatile nature of the PT4202C makes it an ideal choice for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Industrial control systems
  • Test equipment
  • Portable devices

Technical Specifications

Parameter Value Input Voltage Range Wide Range Output Voltage Range Adjustable Efficiency High Thermal Protection Yes EMI Shielding Integrated

For engineers and designers looking for a reliable power solution, the PT4202C offers the performance and features necessary to meet the demands of modern electronic devices. Its combination of efficiency, flexibility, and protection makes it a top choice for powering the next generation of technology.

You May Also Be Interested in

Conexant Systems
Lowest to $14.6893
Mitsubishi
Need more? Email Us
Pericom
Lowest to $0.8847
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
IBM
Need more? Email Us
Pericom
Lowest to $1.6087
Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess