EN
  • EN
  • DE

BPV22NFL

Part No BPV22NFL
Manufacturer Vishay
Catalog Optical Sensors - Photodiodes
Description PHOTODIODE 870 TO 1050 NM / Photodiode 940nm 100ns 120° 2-SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photodiodes
Mfr Vishay Semiconductor Opto Division
Series -
Package Bulk
Product Status Active
Wavelength 940nm
Color - Enhanced -
Spectral Range 790nm ~ 1050nm
Diode Type PIN
Responsivity @ nm -
Response Time 100ns
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Dark (Typ) 2nA
Active Area 7.5mm²
Viewing Angle 120°
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Through Hole
Package / Case 2-SIP
Base Product Number BPV22
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 1354021-BPV22NFL
Ultra Librarian 3D Model Ultra Librarian BPV22NFL CAD Model

Description

The BPV22NFL is an optical photodiode from Vishay Semiconductor Opto Division.

  • Operating Temperature: -40°C to 100°C
  • Diode Type: PIN
  • Reverse Voltage (Vr): 60V
  • Viewing Angle: 120°
  • Response Time: 100ns
  • Wavelength: 940nm
  • Spectral Range: 790nm to 1050nm
  • Active Area: 7.5mm²
  • Dark Current: 2nA
  • Package: 2-SIP
  • Mounting Type: Through-Hole
  • Common Applications: Sensors and Transducers

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
High Speed PIN Photodiode
Lowest to $1.3097
Honeywell
PHOTODIODE PILL PACK / Photodiode Module 2-Pin Metal Can
Need more? Email Us
Vishay
PHOTODIODE 440 TO 700 NM / Photodiode 550nm 70ns 130° 4-SMD, No Lead Exposed Pad
Lowest to $1.0949
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 880NM 2SMD
Lowest to $0.7283
OSRAM Opto Semiconductors Inc.
Lowest to $1.5131
Vishay
PHOTODIODE 790 TO 1050 NM
Lowest to $2.1255
Vishay
Silicon PN Photodiode
Lowest to $8.5050
Rohm Semiconductor
SENSOR PHOTODIODE 940NM 2SMD / Surface mount type photo diode
Lowest to $0.2482
OSRAM Opto Semiconductors Inc.
CHIPLED / Photodiode 940nm 3.6µs, 3.5µs 130° 2-SMD, No Lead
Lowest to $1.3980

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess