EN
  • EN
  • DE

DRV5056A2QLPGM

Part No DRV5056A2QLPGM
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL EFFECT ANALOG / Hall Effect Sensor Single Axis TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Mfr Texas Instruments
Series -
Package Tape & Reel (TR)
Product Status Active
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Sensing Range 39mT
Voltage - Supply 3V ~ 3.63V, 4.5V ~ 5.5V
Current - Supply (Max) 10mA
Current - Output (Max) 1mA
Resolution -
Bandwidth 20kHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Features Temperature Compensated
Supplier Device Package TO-92-3
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 Short Body
Base Product Number DRV5056
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1375833-DRV5056A2QLPGM
Ultra Librarian 3D Model Ultra Librarian DRV5056A2QLPGM CAD Model

Description

DRV5056A2QLPGM - Texas Instruments Hall Effect Sensor

The DRV5056A2QLPGM from Texas Instruments is a highly accurate, linear Hall effect sensor that provides a versatile solution for position sensing in a wide range of industrial, consumer, and automotive applications. This analog bipolar sensor operates on the principle of magnetic flux density detection, offering a linear voltage output that is directly proportional to the applied magnetic field strength.

Designed with precision in mind, the DRV5056 responds to both north and south poles, and it has a wide range of detection, from -30 mT to +30 mT, making it suitable for various detection scenarios. Its linear output characteristic with a typical sensitivity of 2.5 mV/mT allows for easy interfacing with microcontrollers and analog-to-digital converters, ensuring seamless integration into complex systems.

The device operates from a supply voltage ranging from 3.3V to 5V, providing a flexible power option for different design requirements. Its low supply current of typically 5.5 mA makes it an energy-efficient choice for battery-powered applications. The DRV5056A2QLPGM is also characterized by its robustness, with an operating temperature range of -40°C to +125°C, which ensures reliable performance in harsh environments.

Enclosed in a compact, surface-mount 3-pin SOT-23 package, the DRV5056A2QLPGM is designed for space-constrained applications. Its small footprint allows for high-density PCB layouts and is ideal for portable electronics where size and power are critical considerations.

With its ease of use, including a simple two-point calibration process for offset and sensitivity, the DRV5056A2QLPGM is a user-friendly option for developers looking to add precise position sensing capabilities to their designs. Additionally, the device is RoHS compliant and lead-free, ensuring it meets environmental standards and is suitable for use in a wide range of markets and applications.

In summary, Texas Instruments' DRV5056A2QLPGM Hall effect sensor offers a perfect blend of accuracy, versatility, and efficiency, making it an excellent choice for designers who require a reliable and high-performance position sensing solution.

You May Also Be Interested in

Texas Instruments
SENSOR HALL ANALOG SOT23-3 / Ratiometric Linear Hall Effect Sensor
Lowest to $0.4256
Infineon Technologies
MAG SWITCH SPEC PURP SSO-4-1 / Digital Switch Special Purpose Open Collector Hall Effect PG-SSO-4-1
Lowest to $1.6916
Infineon Technologies
MAG SWITCH SPEC PURP SSO-2-2 / Digital Switch Special Purpose Current Source Hall Effect PG-SSO-2-2
Lowest to $3.2640
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 3SIP / Continuous-Time Ratiometric Linear Hall Effect Sensors
Need more? Email Us
Micronas GmbH
IC Hall Effect Sensor SOT-89B
Need more? Email Us
Infineon Technologies
MAGNETIC SWITCH UNIPOLAR SOT23-3 / Digital Switch Unipolar Switch Open Drain Hall Effect PG-SOT23-3-15
Lowest to $0.5814
Melexis Technologies NV
SENSOR LINEAR ANALOG 4SIP
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Continuous-Time Ratiometric Linear Hall Effect Sensors
Lowest to $5.5714
Micronas GmbH
IC Hall Effect Sensor SOT-89B
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8654 $51.9240
145+ $0.7101 $102.9645
220+ $0.6879 $151.3380
305+ $0.6657 $203.0385
390+ $0.6435 $250.9650
520+ $0.5770 $300.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,870 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess